EN
  • EN
  • DE

MAX9042BEUA

Part No MAX9042BEUA
Manufacturer Maxim Integrated
Description Micropower, Single-Supply, SOT23 Comparator + Precision Reference ICs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 1215292-MAX9042BEUA
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX9042BEUA CAD Model

Description

Maxim Integrated MAX9042BEUA Dual Comparator

The MAX9042BEUA from Maxim Integrated is a high-performance, dual voltage comparator designed to provide precise voltage level detection and control in a wide variety of applications. This device is part of Maxim's highly regarded comparator series, offering the reliability and efficiency needed for critical electronic systems.

Encased in an 8-pin µMAX package, the MAX9042BEUA is characterized by its low power consumption and fast response time, making it an ideal choice for portable and battery-powered devices. The comparator operates over a single +2.5V to +5.5V supply or dual ±1.25V to ±2.75V supplies, providing designers with the flexibility to integrate it into a range of circuits without the need for level shifting.

One of the standout features of the MAX9042BEUA is its low voltage offset, typically 0.5mV, which allows for highly accurate comparisons. This precision is further enhanced by its low input bias current and the capability to accept input signals beyond the power supply rails, extending its application reach.

The device also boasts a push-pull output stage that can sink or source current. This feature enables the comparator to directly drive loads or interface with other digital logic levels without requiring additional buffering. The MAX9042BEUA provides a propagation delay typically under 4µs, which ensures quick response times in systems where timing is critical.

Additional features of the MAX9042BEUA include an internal hysteresis that helps to prevent output oscillation and false triggering by introducing a small differential to the input signal. This makes the device highly stable and reliable in noisy environments.

Applications for the MAX9042BEUA are diverse and include battery monitoring, window comparators, A/D converters, zero-crossing detectors, and many other electronic systems that require precise voltage monitoring and control. With its combination of low power, high precision, and versatile supply voltage range, the Maxim Integrated MAX9042BEUA dual comparator is an excellent choice for designers looking to enhance the performance and efficiency of their electronic products.

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess