EN
  • EN
  • DE

MAX9061EBS+TG45

Part No MAX9061EBS+TG45
Manufacturer Maxim Integrated
Catalog Linear - Comparators
Description IC COMPARATOR SGL LP 4UCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type General Purpose
Number of Elements 1
Output Type Open Drain
Supply Voltage - Operating 1 V to 5.5 V
Voltage - Input Offset (Max) 6mV @ 1.8V
Current - Input Bias (Max) 0.01μA @ 1.8V
Current - Quiescent (Max) 1.1μA
Propagation Delay (Max) 25μs
Hysteresis ±12mV
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 4-UCSP (1.05x1.05)
Win Source Part Number 1071588-MAX9061EBS+TG45
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian MAX9061EBS+TG45 CAD Model

Description

The MAX9061EBS+TG45 is a high-performance, low-power voltage comparator manufactured by Maxim Integrated, a leader in analog and mixed-signal engineering. This component is designed for precision voltage monitoring and control applications in a wide range of electronic systems.

Key Features:

  • Single Supply Operation: The MAX9061 operates from a single +2.5V to +5.5V supply, making it ideal for battery-powered devices and portable applications.
  • Low Power Consumption: With a quiescent current of just 4µA, this comparator is optimized for power-sensitive designs, contributing to extended battery life and reduced power costs.
  • High Accuracy: The device offers excellent accuracy with a low offset voltage, ensuring precise voltage comparison and stable operation.
  • Fast Response Time: The MAX9061EBS+TG45 provides a fast propagation delay, which is critical for applications that require quick response times.
  • Push-Pull Output: The comparator features a push-pull output stage that can drive capacitive loads without requiring an external pull-up resistor, simplifying design and saving board space.
  • Temperature Range: It operates over the extended industrial temperature range of -40°C to +125°C, suitable for harsh environment applications.
  • Small Footprint: The device comes in a tiny 4-bump UCSP (Ultra Chip-Scale Package) with a 1mm x 1mm footprint, making it an excellent choice for space-constrained applications.

Applications:

The MAX9061EBS+TG45 voltage comparator is versatile and can be used in various applications, including:

  • Battery Monitoring
  • Window Comparators
  • Threshold Detectors/Sensors
  • Level Shifting
  • Zero-Crossing Detectors
  • Portable and Handheld Devices

With its combination of low power consumption, high accuracy, and tiny footprint, the MAX9061EBS+TG45 from Maxim Integrated is an excellent choice for designers looking to optimize their power budget while maintaining performance in their electronic designs.

You May Also Be Interested in

ON Semiconductor
IC COMP DUAL LV OFFSET MICRO-8 / Comparator
Lowest to $0.3448
Maxim Integrated
IC COMPARATOR 1 W/VOLT REF SOT6
Need more? Email Us
Analog Devices Inc.
IC HIGH SPEED COMPORATOR 8-C DIP / Comparator
Need more? Email Us
Texas Instruments
IC COMPARATOR 4 GEN PUR 14SOIC
Lowest to $0.0937
ON Semiconductor
IC COMPARATOR 2 GEN PUR 8SOIC
Lowest to $0.1299
Analog Devices Inc.
IC COMPARATOR 2 W/LATCH 14TSSOP
Lowest to $10.0099
Analog Devices Inc.
IMPROVED LM319 / Comparator
Need more? Email Us
Maxim Integrated
INTEGRATED CIRCUIT / Comparator
Lowest to $3.0261
Maxim Integrated
IC COMPARATOR 1 W/LATCH 8DIP
Lowest to $2.5214

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.5627 $59.0643
22+ $5.3846 $118.4612
34+ $5.2160 $177.3440
46+ $5.0485 $232.2310
60+ $4.8799 $292.7940
80+ $4.3751 $350.0080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess