EN
  • EN
  • DE

MAX9062EBS+TG45

Part No MAX9062EBS+TG45
Manufacturer Maxim Integrated
Catalog Linear - Comparators
Description IC COMPARATOR SGL LP 4UCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type with Voltage Reference
Number of Elements 1
Output Type Open Drain
Supply Voltage - Operating 1 V to 5.5 V
Current - Input Bias (Max) 60pA @ 3.3V
Current - Quiescent (Max) 1.1μA
CMRR, PSRR (Typ) 53dB PSRR
Propagation Delay (Max) 15μs
Hysteresis ±12mV
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 4-UCSP
Win Source Part Number 041422-MAX9062EBS+TG45
Ultra Librarian 3D Model Ultra Librarian MAX9062EBS+TG45 CAD Model

Description

Maxim Integrated MAX9062EBS+TG45 Precision Comparator

The MAX9062EBS+TG45 is a high-performance, single precision comparator from Maxim Integrated, renowned for its ultra-low power consumption and small footprint. This device is designed to provide reliable and fast comparison results in a variety of applications, including battery-powered devices, portable electronics, and other systems where energy efficiency and space are critical considerations.

Constructed with Maxim's proprietary process technology, the MAX9062EBS+TG45 offers an excellent balance of speed and power efficiency. It boasts a typical quiescent current of just 4µA, making it one of the most power-thrifty comparators on the market. This feature is particularly beneficial for extending the battery life in portable devices.

The comparator operates with a single supply voltage ranging from +2.5V to +5.5V, accommodating a wide array of applications and ensuring compatibility with most low-voltage systems. The input voltage range includes the ground, which allows for ground-sensing capability, and the output stage is push-pull, which provides a strong and stable output signal without the need for an external pull-up resistor.

The MAX9062EBS+TG45 is designed for precision, with a low input offset voltage of 1mV (max), ensuring accurate comparisons even in critical applications. This precision is maintained over the entire operating temperature range of -40°C to +125°C, making it suitable for use in harsh environments.

Packaged in a compact 4-bump UCSP (Ultra Chip-Scale Package), the MAX9062EBS+TG45 occupies minimal board space, which is essential for space-constrained designs. Its small size does not compromise its performance or reliability, making it an ideal choice for applications such as window comparators, voltage monitoring, and threshold detection circuits.

Overall, the MAX9062EBS+TG45 from Maxim Integrated stands out as a top choice for designers looking for a precise, low-power comparator that can operate in a range of conditions while occupying minimal real estate on the PCB.

You May Also Be Interested in

Mitsubishi
DUAL COMPARATOR
Lowest to $12.0108
Toshiba Semiconductor and Storage
SINGLE COMPARATOR
Need more? Email Us
Shenzhen Yongyutai Electronics Co., Ltd.
SOP-14 Linear Comparators RoHS
Lowest to $0.2933
SG Micro Corp
SC-70-5 Linear Comparators RoHS
Lowest to $2.4739
Advanced Linear Devices Inc.
IC COMP VOLT CMOS OD DUAL 8SOIC / Comparator Dual ±5V/10V 8-Pin SOIC
Need more? Email Us
ams
IC COMPARATOR QUAD P/P 14-TSSOP / Comparator Quad R-R O/P ±2.75V/5.5V 14-Pin TSSOP T/R
Need more? Email Us
Micrel
Lowest to $0.2645
Renesas Electronics America
Lowest to $1.8203
NJR Corporation/NJRC
Lowest to $7.0051

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.5530 $53.2950
35+ $2.9153 $102.0355
54+ $2.8242 $152.5068
74+ $2.7331 $202.2494
95+ $2.6420 $250.9900
127+ $2.3687 $300.8249
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,442 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess