EN
  • EN
  • DE

MAX9077EUA

Part No MAX9077EUA
Manufacturer Maxim Integrated
Catalog Linear - Comparators
Description IC COMPARATOR 2 GEN PUR 8UMAX
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Comparators
Mfr Maxim Integrated
Package Bulk
Product Status Active
Type General Purpose
Number of Elements 2
Output Type Push-Pull, Rail-to-Rail
Voltage - Supply, Single/Dual (±) 2.1V ~ 5.5V
Voltage - Input Offset (Max) 8mV @ 5V
Current - Input Bias (Max) 0.02µA @ 5V
Current - Quiescent (Max) 5.2µA
CMRR, PSRR (Typ) 82dB, 77dB PSRR
Propagation Delay (Max) 250ns (Typ)
Temperature Range - Operating -40°C ~ 85°C
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Mounting Type Surface Mount
Supplier Device Package 8-µMAX
Base Product Number MAX9077
Standard Package 51 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 707228-MAX9077EUA
Ultra Librarian 3D Model Ultra Librarian MAX9077EUA CAD Model

Description

Maxim Integrated MAX9077EUA Precision Operational Amplifier

The MAX9077EUA from Maxim Integrated is a high-performance, low-power, single-supply operational amplifier that is designed to provide precision and stability in a wide range of electronic applications. This op-amp features a compact µMAX package, making it an ideal choice for space-constrained designs.

With its low offset voltage of just 25µV (max) and a low input bias current of 1pA, the MAX9077 offers excellent accuracy, which is essential for sensitive instrumentation, sensor conditioning, and process control systems. The device operates from a single 2.7V to 5.5V power supply, providing designers with flexibility in various circuit configurations and ensuring compatibility with both 3V and 5V systems.

The MAX9077EUA boasts a low quiescent current of 21µA, making it suitable for battery-powered and portable devices where power conservation is critical. Despite its low power consumption, this operational amplifier does not compromise on speed, delivering a gain-bandwidth product of 500kHz. This characteristic ensures that the amplifier can handle a broad range of frequencies, making it versatile for multiple applications.

Another remarkable feature of the MAX9077 is its rail-to-rail output swing, which allows for maximum dynamic range, especially important in ADC driver applications and DAC buffer amplifiers. The device also includes a shutdown mode, which reduces the supply current to 0.1µA, further enhancing its power-saving capabilities.

The MAX9077EUA is specified for the extended industrial temperature range (-40°C to +85°C), ensuring reliable performance in harsh environments. Its robust design and built-in electrostatic discharge (ESD) protection make it a durable choice for demanding applications.

Overall, the MAX9077EUA from Maxim Integrated is a versatile, precise, and energy-efficient operational amplifier that meets the needs of modern electronic designs requiring high accuracy, low power, and small form factor.

Key Features:

  • Low Offset Voltage: 25µV (max)
  • Low Input Bias Current: 1pA
  • Single-Supply Operation: 2.7V to 5.5V
  • Low Quiescent Current: 21µA
  • Gain-Bandwidth Product: 500kHz
  • Rail-to-Rail Output Swing
  • Shutdown Mode: Reduces Supply Current to 0.1µA
  • Extended Industrial Temperature Range: -40°C to +85°C
  • Compact µMAX Package

You May Also Be Interested in

NJR Corporation/NJRC
Lowest to $7.0051
Analog Devices Inc.
IC COMPARATOR PREC W/LATCH 8SOIC
Lowest to $6.2000
Micrel
Comparator with Reference
Need more? Email Us
STMicroelectronics
Voltage Comparator
Lowest to $0.1444
Shenzhen Yongyutai Electronics Co., Ltd.
SOP-14 Linear Comparators RoHS
Lowest to $0.2933
ams
IC COMPARATOR QUAD P/P 14-TSSOP / Comparator Quad R-R O/P ±2.75V/5.5V 14-Pin TSSOP T/R
Need more? Email Us
NJR Corporation/NJRC
Lowest to $2.9245
Runic Technology
800uV 10pA Four channels TSSOP-14 Linear Comparators RoHS
Lowest to $0.1601
SG Micro Corp
SOT-23-5 Linear Comparators RoHS
Lowest to $0.5821

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.5240 $52.4000
235+ $0.4299 $101.0265
365+ $0.4165 $152.0225
500+ $0.4031 $201.5500
645+ $0.3896 $251.2920
860+ $0.3493 $300.3980
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,700 pieces
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess