EN
  • EN
  • DE

MAX907CSA-T

Part No MAX907CSA-T
Manufacturer Maxim Integrated
Catalog Linear - Comparators
Description IC COMPARATOR HS DUAL 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Packaging Reel
Part Status Obsolete (End Of Life)
Type General Purpose
Number of Elements 2
Output Type TTL
Voltage - Supply, Single/Dual (±) 4.5V ~ 11V
Voltage - Input Offset (Maximum) 2mV at 5V
Current - Input Bias (Maximum) 0.3μA at 5V
Current - Quiescent (Maximum) 1mA
CMRR, PSRR (Typ) 86.02dB CMRR, 86.02dB PSRR
Propagation Delay (Maximum) 50ns
Temperature Range - Operating 0°C ~ 70°C
Manufacturer Package 8-SOIC
Mounting Style SMD
Supplier Device Package 8-SOIC
Part Number Series MAX907
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 810814-MAX907CSA-T
Ultra Librarian 3D Model Ultra Librarian MAX907CSA-T CAD Model

Description

Maxim Integrated MAX907CSA-T Dual Voltage Comparator

The MAX907CSA-T from Maxim Integrated is a high-performance, dual voltage comparator designed for a wide range of applications requiring precision voltage comparison. This integrated circuit is part of Maxim's renowned family of analog and mixed-signal products, known for their reliability and efficiency.

The MAX907CSA-T features two independent voltage comparators that are capable of operating from a single +4.5V to +5.5V supply, or a dual ±4.5V to ±5.5V supply, making it highly versatile for various system designs. Its low supply current, typically 150µA per comparator, conserves power in portable and battery-operated systems.

With a fast propagation delay of typically 40ns, the MAX907CSA-T ensures quick response times, which is essential for high-speed signal processing and control systems. The device's input common-mode range includes ground, and the output stage is designed to sink or source current, allowing for direct interfacing with TTL, CMOS, and other logic levels.

The MAX907CSA-T comes in a compact 8-pin SOIC package, making it suitable for space-constrained applications. Its temperature range of -40°C to +85°C ensures reliable operation in various environmental conditions.

Key features of the MAX907CSA-T include:

  • Two independent voltage comparators
  • Single or dual power supply operation
  • Low supply current for power efficiency
  • Fast propagation delay for high-speed applications
  • Input common-mode range includes ground
  • Compatible with TTL, CMOS, and other logic levels
  • Compact 8-pin SOIC package
  • Industrial temperature range for robust performance

Applications for the MAX907CSA-T are diverse and include battery chargers, window comparators, A/D converters, zero-crossing detectors, and many other electronic systems that require a reliable and precise voltage comparison solution.

Maxim Integrated's commitment to innovation and quality makes the MAX907CSA-T an excellent choice for designers looking to enhance the performance and efficiency of their products.

You May Also Be Interested in

NJR Corporation/NJRC
Lowest to $12.6623
NJR Corporation/NJRC
Lowest to $7.0051
NEC
AUDIO 2-CHANNEL 16-BIT D/A CONVERTER
Lowest to $1.4403
Runic Technology
800uV 10pA Four channels TSSOP-14 Linear Comparators RoHS
Lowest to $0.1601
Analog Devices Inc.
IC COMPARATOR CML UFAST 16-LFCSP
Lowest to $42.2015
SG Micro Corp
600uV 20pA 1 SOIC-8 Linear Comparators RoHS
Lowest to $2.3284
Analog Devices Inc.
IC COMPARATOR PREC W/LATCH 8SOIC
Lowest to $6.2000
Renesas Electronics America
Lowest to $1.8203
NJR Corporation/NJRC
SUPER LOW OPERATING CURRENT AND LOW OFFSET VOLTAGE TINY SINGLE C-MOS COMPARATOR
Lowest to $1.7059

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.8250 $53.5500
32+ $3.1385 $100.4320
50+ $3.0404 $152.0200
68+ $2.9423 $200.0764
88+ $2.8442 $250.2896
118+ $2.5500 $300.9000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,200 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess