EN
  • EN
  • DE

MAX9092AUA+T

Part No MAX9092AUA+T
Manufacturer Maxim Integrated
Catalog Linear - Comparators
Description IC COMPARATOR GP DUAL 8UMAX
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type General Purpose
Number of Elements 2
Output Type Open Drain
Supply Voltage - Operating 1.8 V to 5.5 V
Voltage - Input Offset (Max) 7mV @ 5V
Current - Input Bias (Max) 0.25μA @ 5V
Current - Output (Typ) 35mA @ 5V
Current - Quiescent (Max) 200μA
CMRR, PSRR (Typ) 90dB PSRR
Propagation Delay (Max) 110ns
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 8-uMAX
Win Source Part Number 110607-MAX9092AUA+T
Ultra Librarian 3D Model Ultra Librarian MAX9092AUA+T CAD Model

Description

Maxim Integrated MAX9092AUA+T Dual Comparator

The MAX9092AUA+T from Maxim Integrated is a high-performance, low-power dual comparator that offers a perfect blend of speed and power efficiency. This component is designed for a variety of applications that require precise voltage comparison, such as battery management, sensor interfacing, and signal processing. With its tiny 8-pin µMAX package, the MAX9092AUA+T is an ideal choice for space-constrained applications.

One of the key features of the MAX9092AUA+T is its low operating voltage range, which extends from 2.5V to 5.5V, making it suitable for both 3V and 5V systems. This flexibility ensures that it can be used in a wide array of products without the need for additional voltage regulation. Moreover, the MAX9092AUA+T boasts a low quiescent current of just 40µA per comparator, which is beneficial for battery-powered devices where power conservation is critical.

The device operates with a fast propagation delay of typically 4.5µs, ensuring quick response times in systems that require high-speed decision-making. Its internal hysteresis helps to improve noise immunity and prevents false triggering, which is crucial for reliable operation in noisy environments. The MAX9092AUA+T also features rail-to-rail outputs, which provide the maximum possible output swing regardless of the supply voltage. This characteristic is particularly useful when driving subsequent stages in a signal chain.

For design flexibility, the MAX9092AUA+T includes a shutdown feature that reduces the supply current to 0.1µA per comparator, further extending the battery life of portable devices when they are in standby mode. Additionally, the device is specified for the extended industrial temperature range of -40°C to +85°C, which means it can operate reliably in harsh environmental conditions.

The MAX9092AUA+T is supplied in a tape and reel format (denoted by the "+T"), which facilitates automated manufacturing processes, making it an excellent choice for mass production. With its combination of low power consumption, high speed, and compact form factor, the MAX9092AUA+T dual comparator is an indispensable component for engineers looking to optimize their electronic designs for both performance and power efficiency.

You May Also Be Interested in

Micrel
Comparator with Reference
Need more? Email Us
Intersil
IC COMP RRIO SGL 2.5UA 6-TDFN
Lowest to $1.6401
Analog Devices Inc.
IC COMPARATOR PREC W/LATCH 8SOIC
Lowest to $6.2000
HGSEMI
500uV 6pA 1 SOT-23-5 Linear Comparators RoHS
Lowest to $0.2476
NJR Corporation/NJRC
Lowest to $7.0051
NEC
AUDIO 2-CHANNEL 16-BIT D/A CONVERTER
Lowest to $1.4403
Advanced Linear Devices Inc.
IC COMP VOLT CMOS OD DUAL 8SOIC / Comparator Dual ±5V/10V 8-Pin SOIC
Need more? Email Us
Renesas Electronics America
Lowest to $1.8203
NEC
Lowest to $1.5246

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.8850 $65.9750
75+ $1.5465 $115.9875
120+ $1.4980 $179.7600
160+ $1.4507 $232.1120
210+ $1.4022 $294.4620
280+ $1.2566 $351.8480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess