EN
  • EN
  • DE

MAX9125ESE

Part No MAX9125ESE
Manufacturer Maxim Integrated
Description Quad LVDS Line Receivers with Integrated Termination
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 1215314-MAX9125ESE
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX9125ESE CAD Model

Description

Maxim Integrated MAX9125ESE High-Speed LVDS Serializer

The Maxim Integrated MAX9125ESE is a high-performance Low-Voltage Differential Signaling (LVDS) serializer designed to address the needs of high-speed data transmission in a variety of applications. This compact and efficient IC is ideal for applications requiring high data throughput and minimal electromagnetic interference (EMI), such as digital copiers, laser printers, and other data communication systems.

The MAX9125ESE serializer converts 10 bits of parallel LVTTL/LVCMOS data into a single high-speed serial LVDS data stream. This feature enables the transmission of high-speed data over PCB traces and cables with significantly reduced signal degradation compared to single-ended signaling methods. The device operates over a wide frequency range, with a maximum serial data rate of 840Mbps, making it suitable for high-resolution video and other bandwidth-intensive applications.

One of the key advantages of the MAX9125ESE is its low-power operation. The device is designed to minimize power consumption while maintaining high data integrity, which is critical for portable and power-sensitive applications. Additionally, the device includes a flow-through pinout that simplifies PCB layout and reduces design complexity.

The MAX9125ESE features a robust design with built-in fail-safe circuitry that ensures a high level of reliability. If the input data stream is lost, the output enters a fail-safe mode, which helps prevent false signaling and data corruption. This makes the device particularly valuable in mission-critical systems where data accuracy is paramount.

For ease of integration, the MAX9125ESE is available in a space-saving 16-pin narrow SO package. Its compact form factor allows designers to incorporate it into systems with limited PCB real estate without sacrificing performance.

In conclusion, the Maxim Integrated MAX9125ESE LVDS serializer is a versatile and reliable solution for high-speed data communication. Its combination of high data rates, low power consumption, and fail-safe operation makes it an excellent choice for designers looking to enhance their system's data transmission capabilities while maintaining signal integrity and system reliability.

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess