EN
  • EN
  • DE

MAX912EPE

Part No MAX912EPE
Manufacturer Maxim Integrated
Catalog Linear - Comparators
Description Single/Dual, Ultra-Fast, Low-Power, Precision TTL Comparators | IC COMPARATOR TTL HS LP 16DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Type with Latch
Output Type Complementary, TTL
Supply Voltage , Single/Dual (±) 5V ~ 10V
Voltage - Input Offset (Maximum) 2mV at ±5V
Current - Input Bias (Maximum) 5μA at ±5V
Current - Output 20mA
Current - Quiescent (Maximum) 10mA
CMRR, PSRR 110dB CMRR, 100dB PSRR
Propagation Delay (Maximum) 14ns
Temperature Range - Operating 0°C ~ 70°C
Manufacturer Package 16-DIP
Mounting Style Through Hole
Supplier Device Package 16-PDIP
Family Part Number MAX912
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1215318-MAX912EPE
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX912EPE CAD Model

Description

Maxim Integrated MAX912EPE Product Overview

The MAX912EPE from Maxim Integrated is a precision, high-speed, low-power comparator designed for a wide array of applications requiring fast response times. This device is part of Maxim's family of analog comparators that are known for their reliability and performance in critical systems.

Featuring a fast propagation delay of typically 40ns, the MAX912EPE is ideal for time-sensitive electronics where rapid signal processing is crucial. It operates from a single +5V supply or dual ±5V supplies, providing designers with flexibility in system power design. Its low power consumption makes it suitable for battery-powered devices and portable applications.

The comparator comes in a 16-pin plastic DIP (Dual In-line Package) encapsulation, denoted by the suffix 'EPE', ensuring easy integration into a variety of circuit boards. The MAX912EPE boasts a wide common-mode input voltage range, which includes the negative power supply rail and extends to within 1.5V of the positive rail, making it versatile for different signal levels.

Key features of the MAX912EPE include its latch function, which allows the output to be held until the latch input is released, providing precise control over the comparator's timing operations. It also has a fast overdrive recovery time, which is essential for applications that experience rapid signal fluctuations.

With its differential inputs, the MAX912EPE can be used for a variety of applications, such as zero-crossing detectors, window comparators, and voltage level monitoring. Its robust design ensures that it can withstand electrostatic discharge (ESD) events, further contributing to its durability and longevity in demanding environments.

In summary, the Maxim Integrated MAX912EPE is a high-performance comparator that offers speed, accuracy, and low power consumption, making it an excellent choice for designers looking to optimize their high-speed signal processing applications.

You May Also Be Interested in

Renesas Electronics America
IC COMP SNGL CMOS PP/OD SC88A
Lowest to $0.3361
Texas Instruments
DUAL DIFFERENTIAL COMPARATORS | IC DUAL DIFF COMPARATOR 8-TSSOP
Lowest to $0.1180
ON Semiconductor
Dual Differential Comparator | IC COMPARATOR DUAL DIFF 8-SOP
Lowest to $0.1339
Maxim Integrated
Micropower, Low-Voltage, SOT23, Rail-to-Rail I/O Comparators | IC COMPARATOR SGL R-R 8-SOIC
Lowest to $1.4553
Intersil
IC COMPARATOR QUAD PREC 16-SOIC
Lowest to $25.0254
Maxim Integrated
Single/Dual, Ultra-Fast, Low-Power, Precision TTL Comparators | IC COMPARATOR LP 16-DIP
Need more? Email Us
Linear Technology
IC COMP R-RINOUT QUAD 16-SSOP
Lowest to $16.7142
Intersil
IC COMPARATOR QUAD PREC 16-DIP
Lowest to $11.5556
Texas Instruments
DIFFERENTIAL COMPARATORS WITH STROBES | IC DIFF COMPARATOR W/STRB 8SOIC
Lowest to $0.2809

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $11.2889 $67.7334
13+ $9.2628 $120.4164
20+ $8.9732 $179.4640
27+ $8.6838 $234.4626
35+ $8.3943 $293.8005
47+ $7.5260 $353.7220
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,650 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess