EN
  • EN
  • DE

MAX9135GHJ

Part No MAX9135GHJ
Manufacturer Maxim Integrated
Description Programmable, High-Speed, Multiple Input/Output LVDS Crossbar Switches
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 1215320-MAX9135GHJ
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX9135GHJ CAD Model

Description

The MAX9135GHJ from Maxim Integrated is a state-of-the-art integrated circuit designed for high-performance applications requiring fast data processing and reliable operation. This component is part of Maxim Integrated's extensive portfolio of electronic components that are known for their quality, precision, and durability.

Key Features

  • High-Speed Operation: The MAX9135GHJ is designed to operate at high speeds, making it suitable for applications where quick data processing is crucial.
  • Low Power Consumption: Despite its high-speed capabilities, this product is engineered to consume minimal power, which is ideal for energy-sensitive projects.
  • Durable Design: Built to withstand harsh conditions, the MAX9135GHJ maintains its performance over a wide temperature range, ensuring reliability in various environments.
  • Compact Form Factor: The small footprint of this IC allows for its use in space-constrained applications, without compromising on functionality.

Applications

The versatility of the MAX9135GHJ makes it an excellent choice for a broad range of applications. It is particularly well-suited for:

  • Data Communication Systems
  • High-Speed Signal Processing
  • Automotive Electronics
  • Industrial Control Systems
  • Networking Equipment

Technical Specifications

The technical specifications of the MAX9135GHJ include:

Parameter Value
Package Type GHJ
Operating Temperature Specified over a wide range
Supply Voltage Defined by series specifications

For detailed information on the MAX9135GHJ, including pin configurations, electrical characteristics, and programming instructions, users can refer to the official datasheet provided by Maxim Integrated.

Quality and Support

Maxim Integrated is committed to delivering high-quality products. The MAX9135GHJ is backed by the company's comprehensive technical support and reliability testing to ensure customer satisfaction and long-term performance.

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $78.2189 $78.2189
2+ $64.1799 $128.3598
3+ $62.1737 $186.5211
4+ $60.1686 $240.6744
5+ $58.1623 $290.8115
7+ $52.1459 $365.0213
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,100 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess