EN
  • EN
  • DE

XC6401EE49MR

Part No XC6401EE49MR
Manufacturer Torex Semiconductor Ltd
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Torex Semiconductor Ltd
Win Source Part Number 408133-XC6401EE49MR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian XC6401EE49MR CAD Model

Description

The XC6401EE49MR is a low dropout (LDO) regulator manufactured by Torex Semiconductor. This device is designed to provide a stable and regulated output voltage, even when the input voltage is close to the output voltage. It is part of the XC6401 series, known for its low quiescent current and small package size, making it suitable for battery-powered and space-constrained applications.

Applications:

  • Smartphones and Mobile Devices: Power management for various components requiring stable voltage.
  • Wearable Technology: Smartwatches, fitness trackers, and other portable devices.
  • IoT (Internet of Things) Devices: Sensors, wireless modules, and other low-power applications.
  • Portable Medical Devices: Providing stable power for sensitive medical equipment.
  • Wireless Communication Modules: Powering Bluetooth, Wi-Fi, and other wireless communication modules.

Features:

  • Low Dropout Voltage: Allows operation with minimal voltage difference between input and output.
  • Low Quiescent Current: Reduces power consumption in standby mode, extending battery life.
  • High Output Voltage Accuracy: Provides a precise and stable output voltage.
  • Overcurrent Protection: Protects the regulator and the load from damage due to excessive current.
  • Short Circuit Protection: Prevents damage in case of a short circuit at the output.
  • Small Package Size: Allows for compact designs in space-constrained applications.
  • Thermal Shutdown Protection: Protects the regulator from overheating.

Benefits:

  • Extended Battery Life: Low quiescent current and high efficiency contribute to longer battery life in portable devices.
  • Stable Power Supply: Provides a consistent voltage output for sensitive electronic components.
  • Protection Against Damage: Overcurrent and short circuit protection prevent damage to the regulator and the connected circuitry.
  • Compact Design: Small package allows for integration into small form factor devices.
  • Improved System Reliability: Thermal shutdown protection prevents damage from overheating.

The XC6401EE49MR offers a fixed output voltage of 4.9V. It is typically available in a small package. This LDO regulator is designed to operate efficiently and maintain a stable output voltage even when the input voltage fluctuates. It is stable with ceramic capacitors, which are commonly used in modern electronic devices due to their small size and low ESR (Equivalent Series Resistance). The integrated protection features, such as overcurrent and short circuit protection, ensure the reliability and safety of the device. The XC6401 series is well-suited for applications that require a low-power, high-performance LDO regulator in a small form factor. These regulators are often used in conjunction with microcontrollers, sensors, and other low-power components. The manufacturer, Torex Semiconductor, is a reputable company known for its high-quality power management ICs.

You May Also Be Interested in

NEC
Lowest to $12.5125
Renesas Electronics America
Need more? Email Us
NEC
Lowest to $25.0254
NEC
Need more? Email Us
NEC
Need more? Email Us
Renesas Electronics America
Lowest to $23.3957
NEC
Need more? Email Us
NEC
Lowest to $9.7932
Renesas Electronics America
Lowest to $32.8367

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
245+ $0.2045 $50.1025
600+ $0.1678 $100.6800
925+ $0.1626 $150.4050
1,275+ $0.1574 $200.6850
1,645+ $0.1521 $250.2045
2,200+ $0.1364 $300.0800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 245 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess