EN
  • EN
  • DE

LMV393IDDURG4

Part No LMV393IDDURG4
Manufacturer Texas Instruments
Catalog Linear - Comparators
Description IC DUAL GP LV COMPARATOR 8VSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type General Purpose
Number of Elements 2
Output Type Open Collector
Supply Voltage - Operating 2.7 V to 5.5 V
Voltage - Input Offset (Max) 7mV @ 5V
Current - Input Bias (Max) 0.25μA @ 5V
Current - Output (Typ) 84mA @ 5V
Current - Quiescent (Max) 250μA
Propagation Delay (Max) 600ns
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-VSSOP
Win Source Part Number 1055698-LMV393IDDURG4
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LMV393IDDURG4 CAD Model

Description

Product Overview: LMV393IDDURG4

The LMV393IDDURG4 is a high-quality, low-voltage, low-power dual comparator manufactured by Texas Instruments, a leader in semiconductor solutions. This precision device is designed to operate from a single 2.7 V to 5.5 V power supply, making it ideal for battery-powered applications and portable devices. Its low power consumption and wide supply voltage range are complemented by its ability to function at temperatures ranging from -40°C to +125°C, ensuring reliability across various operating conditions.

Featuring a typical offset voltage of 7 mV and an input offset current of 1 nA, the LMV393IDDURG4 provides accurate comparisons of voltages. It is capable of high-speed operation with a response time as low as 200 μs for TTL/CMOS. This makes it suitable for use in systems that require fast and precise voltage monitoring and level detection.

The device comes in a space-saving 8-pin SMD package, specifically the VSSOP (MSOP) package, which is designed for surface mounting on printed circuit boards. This compact form factor is beneficial for designs where space is at a premium, such as handheld devices, wearables, and IoT products.

The LMV393IDDURG4 offers a push-pull output stage which allows the output to swing within 200 mV of the supply rails, providing a wide dynamic range. This feature is particularly useful in single-supply operations, as it maximizes the signal-to-noise ratio. Furthermore, the device does not require external frequency compensation, which simplifies design and reduces component count.

With its low input bias current, the LMV393IDDURG4 is also well-suited for applications that require interfacing with high-impedance sensors or other input devices. It is commonly used in various applications, including limit comparators, simple analog-to-digital converters, pulse, square wave, and time delay generators, as well as general-purpose analog signal processing.

Overall, the LMV393IDDURG4 is a versatile and dependable component that offers a combination of low power, high precision, and compact sizing, making it an excellent choice for designers seeking to optimize their electronic designs for performance and power efficiency.

You May Also Be Interested in

Analog Devices Inc.
IC COMPARATOR CML UFAST 16-LFCSP
Lowest to $42.2015
ams
IC COMPARATOR QUAD P/P 14-TSSOP / Comparator Quad R-R O/P ±2.75V/5.5V 14-Pin TSSOP T/R
Need more? Email Us
NJR Corporation/NJRC
Need more? Email Us
HGSEMI
500uV 6pA 1 SOT-23-5 Linear Comparators RoHS
Lowest to $0.2476
Mitsubishi
DUAL COMPARATOR
Lowest to $12.0108
NJR Corporation/NJRC
Lowest to $2.9245
NJR Corporation/NJRC
LOW POWER AND LOW OFFSET VOLTAGE SUPER SMALL-SIZED SINGLE C-MOS COMPARATOR
Lowest to $0.2179
Analog Devices Inc.
Comparator Single R-R I/P 5.5V 5-Pin SC-70 Reel
Lowest to $3.3429
SG Micro Corp
SC-70-5 Linear Comparators RoHS
Lowest to $2.4739

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.5940 $50.4900
180+ $0.5564 $100.1520
280+ $0.5376 $150.5280
400+ $0.5000 $200.0000
520+ $0.4813 $250.2760
650+ $0.4625 $300.6250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,750 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess