EN
  • EN
  • DE

RT6000GS

Part No RT6000GS
Manufacturer Richtek USA Inc.
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Richtek USA Inc.
Win Source Part Number 300122-RT6000GS
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RT6000GS CAD Model

Description

The Richtek RT6000GS is a highly integrated synchronous boost converter designed for portable applications. It efficiently boosts the input voltage to a higher output voltage, making it suitable for powering devices that require a higher voltage than the available battery voltage.

Applications

  • Portable Power Banks: Boosting battery voltage to charge mobile devices.
  • LED Lighting: Driving LEDs in flashlights, backlights, and other lighting applications.
  • Mobile Devices: Powering components in smartphones, tablets, and other portable devices.
  • Battery-Powered Equipment: Providing a stable voltage for various battery-operated devices.
  • USB Power Delivery (PD) Applications: Enabling USB PD functionality in devices requiring higher voltages.

Features

  • Synchronous Rectification: Uses synchronous rectification for high efficiency.
  • Wide Input Voltage Range: Operates with a wide range of input voltages.
  • Adjustable Output Voltage: Output voltage can be adjusted to meet specific application requirements.
  • Over-Voltage Protection (OVP): Protects the device and load from over-voltage conditions.
  • Over-Current Protection (OCP): Prevents damage from excessive current draw.
  • Thermal Shutdown Protection (OTP): Protects the device from overheating.
  • Small Package: Available in a compact package for space-constrained applications.

Benefits

  • High Efficiency: Minimizes power loss and extends battery life.
  • Versatile: Suitable for a wide range of applications requiring voltage boosting.
  • Adjustable: Output voltage can be tailored to meet specific needs.
  • Robust Protection: Comprehensive protection features ensure reliable operation.
  • Compact Size: Small package allows for integration into space-constrained devices.

Additional Details

The RT6000GS employs a current-mode control architecture to achieve fast transient response and stable operation. The synchronous rectification minimizes power loss by replacing the traditional Schottky diode with a MOSFET. It provides a highly efficient and reliable solution for boosting voltage in portable and battery-powered applications. The over-voltage, over-current, and thermal shutdown protection features ensure safe and reliable operation under various conditions.

You May Also Be Interested in

Delta Electronics
Lowest to $78.4164
Qualcomm
Need more? Email Us
Coilcraft
Lowest to $2.3539
Nortel Networks
Need more? Email Us
Eon Silicon Solution
Need more? Email Us
Qualcomm
Need more? Email Us
Qualcomm
Need more? Email Us
Infineon Technologies
Need more? Email Us
Qualcomm
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $1.0949 $60.2195
130+ $0.8986 $116.8180
200+ $0.8709 $174.1800
275+ $0.8432 $231.8800
355+ $0.8143 $289.0765
475+ $0.7300 $346.7500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,940 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess