EN
  • EN
  • DE

MAX9140EUK-T

Part No MAX9140EUK-T
Manufacturer Maxim Integrated
Catalog Linear - Comparators
Description IC COMPARATOR 1 GEN PUR SOT23-5
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Comparators
Mfr Analog Devices Inc./Maxim Integrated
Series -
Package Tape & Reel
Product Status Obsolete
Type General Purpose
Number of Elements 1
Output Type CMOS, Push-Pull, TTL
Voltage - Supply, Single/Dual (±) 2.7V ~ 5.5V
Voltage - Input Offset (Max) 2mV @ 5V
Current - Input Bias (Max) 0.32µA @ 5V
Current - Output (Typ) -
Current - Quiescent (Max) 300µA
CMRR, PSRR (Typ) 81.94dB CMRR, 81.94dB PSRR
Propagation Delay (Max) 40ns
Hysteresis 1.5mV
Temperature Range - Operating -40°C ~ 85°C
Package / Case SC-74A, SOT-753
Mounting Type Surface Mount
Supplier Device Package SOT-23-5
Base Product Number MAX9140
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1379078-MAX9140EUK-T
Ultra Librarian 3D Model Ultra Librarian MAX9140EUK-T CAD Model

Description

Maxim Integrated MAX9140EUK-T Comparator

The MAX9140EUK-T is a high-speed, low-power comparator from Maxim Integrated that offers a perfect blend of speed and power efficiency for a variety of applications. This tiny, single comparator is designed for systems where space is at a premium, and it comes in a compact 5-pin SOT-23 package, making it ideal for portable and space-constrained electronic designs.

Featuring a fast propagation delay of just 40ns, the MAX9140EUK-T is well-suited for timing-critical applications. This rapid response time is coupled with a low supply current of merely 350μA, which is particularly advantageous for battery-operated devices where power conservation is crucial. The comparator operates from a single +2.5V to +5.5V supply voltage, providing designers with flexibility in various supply environments.

The MAX9140EUK-T boasts a wide input voltage range that extends from the negative supply rail to within 1.3V of the positive supply rail, allowing for a broad spectrum of input signals. This feature, combined with overdrive and undervoltage lockout protection, ensures reliable performance even in demanding situations.

Additionally, this comparator offers a push-pull output stage, which eliminates the need for an external pull-up resistor and simplifies the design by providing a direct interface to TTL or CMOS logic levels. The MAX9140EUK-T is also characterized by its no phase-reversal feature for overdriven inputs, ensuring that the output remains stable and predictable even when the input signal exceeds the specified voltage limits.

Favored in applications such as zero-crossing detectors, window comparators, and high-speed sampling circuits, the MAX9140EUK-T is a versatile component that can be used in telecommunications, consumer electronics, and industrial systems. Its robust design and high performance make it an excellent choice for designers looking to enhance the speed and efficiency of their electronic projects.

Overall, the Maxim Integrated MAX9140EUK-T comparator is a reliable and efficient solution that meets the needs of modern high-speed, low-power electronics, delivering exceptional performance in a small footprint.

You May Also Be Interested in

Linear Technology
IC COMPARATOR 4 W/VOLT REF 16SO
Lowest to $7.0016
ON Semiconductor
IC COMPARATOR 2 GEN PUR 8SOIC
Lowest to $0.1299
Maxim Integrated
IC COMPARATOR 1 W/VOLT REF SOT23
Lowest to $5.6306
Harris Corporation
8-BIT MAGNITUDE COMPARATOR
Lowest to $14.1812
Analog Devices Inc.
IC COMPARATOR 4 GEN PUR 16SOIC
Lowest to $15.1431
Texas Instruments
IC COMP TINY R-R CMOS 8-SOIC / Comparator General Purpose Open Drain 8-SOIC
Lowest to $1.0264
Advanced Micro Devices
IDENTITY COMPARATOR, LS SERIES
Lowest to $4.3014
ON Semiconductor
IC COMP DUAL LV OFFSET MICRO-8 / Comparator
Lowest to $0.3448
Texas Instruments
DUAL PRECISION COMPARATOR WITH O / Comparator General Purpose Open-Drain, Rail-to-Rail 8-SOIC
Lowest to $1.0909

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess