EN
  • EN
  • DE

MAX9170ESE

Part No MAX9170ESE
Manufacturer Maxim Integrated
Catalog Interface - Signal Buffers, Repeaters, Splitters
Description 4-PORT LVTTL-TO-LVDS REPEATER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters
Mfr Maxim Integrated
Package Bulk
Product Status Active
Type Buffer, ReDriver
Applications LVDS
Input LVCMOS, LVTTL
Output LVDS, LVTTL
Data Rate (Max) 630Mbps
Number of Channels 1
Delay Time 2.6ns
Capacitance - Input 2.2 pF
Voltage - Supply 3V ~ 3.6V
Current - Supply 41mA
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SOIC
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 632641-MAX9170ESE
Ultra Librarian 3D Model Ultra Librarian MAX9170ESE CAD Model

Description

Maxim Integrated MAX9170ESE: High-Speed LVDS Serializer

The MAX9170ESE from Maxim Integrated is a compact, high-performance Low-Voltage Differential Signaling (LVDS) serializer designed to address the needs of high-speed data transmission in a variety of applications. This device is particularly well-suited for applications requiring the transmission of high-speed data over long distances with minimal signal degradation, such as telecommunications, networking, and industrial control systems.

With its small 16-pin SOIC package, the MAX9170ESE offers a space-saving solution for systems where board space is at a premium. It operates over a wide temperature range from -40°C to +85°C, making it reliable for use in harsh environments. The serializer is capable of converting a 10-bit wide parallel LVCMOS/LVTTL data into a serial LVDS output stream, which significantly reduces the number of interconnects required and minimizes EMI, thus enhancing system reliability and performance.

The MAX9170ESE boasts a high-speed operation with a maximum data rate of up to 840Mbps, ensuring fast and efficient data transfer. This high data rate capability makes it an excellent choice for applications such as flat-panel displays, high-resolution video imaging, and high-speed data communications that require rapid data processing and transmission.

Key features of the MAX9170ESE include a low-jitter serial LVDS output that ensures signal integrity, a flow-through pinout that simplifies PCB layout, and a power-down mode that reduces power consumption when the device is not in active use. Additionally, the serializer has a fail-safe feature that ensures the LVDS output is in a high impedance state when inputs are undriven, further enhancing the safety and reliability of the system.

For designers and engineers looking for a robust and efficient solution for high-speed data serialization, the MAX9170ESE from Maxim Integrated offers a compelling combination of performance, compactness, and ease of integration into a wide range of applications.

You May Also Be Interested in

Texas Instruments
IC MULTIPLEXER PCIE 4CH 54WQFN
Lowest to $30.5789
Diodes Incorporated
ACTIVE DISPLAY V-QFN3590-42 T&R / Buffer, ReDriver 4 Channel 8.1Gbps 42-TQFN (9x3.5)
Lowest to $3.2501
Texas Instruments
10GBPS TYPEC DP ALT MODE REDRIVE / ReDriver Channel 10Gbps 40-WQFN (6x4)
Lowest to $6.9401
NXP / Nexperia
IC REDRIVER USB 3.0 12X2QFN
Lowest to $2.8677
Texas Instruments
PCIE 4.0, 16-GBPS, 4-CHANNEL LIN / Buffer, ReDriver 4 Channel 16Gbps 42-WQFN (3.5x9)
Lowest to $12.6959
Diodes Incorporated
SATA EQX W-QFN4040-20 T&R 3.5K / Buffer, ReDriver 2 Channel 6.5Gbps 20-TQFN (4x4)
Lowest to $3.7349
Texas Instruments
IC REPEATER 28GBPS 135NFBGA
Lowest to $72.0771
Diodes Incorporated
IC REDRIVER 12.5 GBPS 30TQFN / Buffer, ReDriver 2 Channel 12.5Gbps 30-TQFN (2.5x4.5)
Lowest to $4.6520
Diodes Incorporated
ACTIVE DISPLAY W-QFN3060-32 T&R / Buffer, ReDriver 4 Channel 8.1Gbps 32-TQFN (3x6)
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.8247 $58.2470
25+ $4.7794 $119.4850
38+ $4.6292 $175.9096
52+ $4.4802 $232.9704
67+ $4.3313 $290.1971
90+ $3.8831 $349.4790
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess