Maxim Integrated MAX9171EKA Product Overview
The MAX9171EKA from Maxim Integrated is a high-speed, low-power, single-channel LVDS receiver that is designed to convert LVDS (Low Voltage Differential Signaling) data streams into LVTTL (Low Voltage TTL) output levels. This compact and efficient integrated circuit is ideal for applications that require high data rates and minimal power consumption, such as telecommunications, computing, and networking infrastructures.
Key Features
- High-Speed Operation: The MAX9171EKA operates at data rates up to 630Mbps, making it suitable for high-speed data transmission requirements.
- Low Power Consumption: This device is optimized for low-power operation, which helps to reduce the overall power requirements of the system it is used in.
- Single 3.3V Supply: The receiver operates from a single 3.3V supply voltage, simplifying the power supply design.
- Flow-Through Pinout: The flow-through pinout design minimizes signal skew and simplifies PCB layout.
- Fail-Safe Circuitry: Integrated fail-safe circuitry ensures a logic-high output when inputs are shorted or open, enhancing the reliability of the system.
- Small Package: The MAX9171EKA is available in a small 8-pin SOT23 package, which is advantageous for space-constrained applications.
Applications
The device's high-speed capabilities and robust performance make it an excellent choice for a variety of applications, including:
- High-speed data communications
- Point-to-point baseband data transmission
- Clock distribution networks
- Backplane interconnects
- Digital copiers, printers, and scanners
Technical Specifications
- Supply Voltage (V<sub>CC): 3.0V to 3.6V
- Operating Temperature Range: -40°C to +85°C
- Data Rate: Up to 630Mbps
- Package: 8-Pin SOT23
Overall, the MAX9171EKA from Maxim Integrated is a versatile and reliable LVDS receiver that offers a blend of high-speed performance and low-power operation, packaged in a compact form factor suitable for a wide array of high-speed digital applications.