EN
  • EN
  • DE

MAX9210EUM

Part No MAX9210EUM
Manufacturer Maxim Integrated
Description Programmable DC-Balance 21-Bit Deserializers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 1215345-MAX9210EUM
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX9210EUM CAD Model

Description

The MAX9210EUM is a state-of-the-art high-speed low-voltage differential signaling (LVDS) serializer developed by Maxim Integrated, designed to provide a reliable and efficient means of transmitting high-speed digital data over differential lines. This compact and robust integrated circuit is tailored for applications that demand high data throughput and signal integrity in a noise-prone environment.

Key Features

  • High Data Rates: Capable of serializing data at rates up to 840Mbps, making it suitable for high-resolution video and high-speed communication applications.
  • Low EMI: LVDS technology offers low electromagnetic interference, which is critical for applications where signal integrity and minimal noise are paramount.
  • Reduced Cable Size: By converting parallel data to serial format, the MAX9210EUM allows for the use of fewer wires, reducing cable size and cost.
  • Integrated DC-Balancing: Facilitates AC-coupling by incorporating a DC-balancing encoding scheme, which helps to ensure a stable data transmission.
  • Low Power Consumption: Designed to operate with minimal power draw, enhancing the overall efficiency of the system and making it ideal for portable and battery-operated devices.

Applications

  • High-Resolution Video Displays
  • Automotive Infotainment and Navigation Systems
  • Industrial Video Cameras
  • Point-to-Point Data Communications

Technical Specifications

The MAX9210EUM operates over a wide temperature range and comes in a compact 48-pin TSSOP package. It is compatible with various microcontrollers and digital signal processors, making it a versatile choice for a broad range of high-speed data transmission tasks.

Reliability and Quality

Maxim Integrated is renowned for its commitment to quality and reliability. The MAX9210EUM is built to meet strict industry standards, ensuring long-term performance and stability in even the most demanding conditions.

With its combination of high-speed operation, low power consumption, and robust signal integrity, the MAX9210EUM is an excellent solution for designers looking to optimize their high-speed data transfer applications.

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.5077 $59.5539
17+ $6.9808 $118.6736
26+ $6.7625 $175.8250
36+ $6.5442 $235.5912
46+ $6.3259 $290.9914
62+ $5.6722 $351.6764
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,100 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess