EN
  • EN
  • DE

MAX921CSA+T

Part No MAX921CSA+T
Manufacturer Maxim Integrated
Catalog Linear - Comparators
Description IC COMP SNGL LOW PWR W/REF 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type with Voltage Reference
Number of Elements 1
Output Type CMOS, TTL
Supply Voltage - Operating 2.5 V to 11 V, ±1.25 V to 5.5 V
Voltage - Input Offset (Max) 10mV @ 5V
Current - Output (Typ) 50mA
Current - Quiescent (Max) 5μA
CMRR, PSRR (Typ) 80dB CMRR, 80dB PSRR
Propagation Delay (Max) 12μs
Hysteresis 50mV
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 022281-MAX921CSA+T
Ultra Librarian 3D Model Ultra Librarian MAX921CSA+T CAD Model

Description

Maxim Integrated MAX921CSA+T Low-Power, High-Speed Single-Supply Comparators

The MAX921CSA+T from Maxim Integrated is a high-performance, low-power comparator designed for systems where efficiency and speed are critical. This device operates from a single +2.5V to +11V supply or from dual ±1.25V to ±5.5V supplies, making it incredibly versatile for various applications including portable devices, battery-powered systems, and other low-voltage operations.

One of the standout features of the MAX921CSA+T is its low power consumption, drawing a mere 4µA of supply current. Despite this frugal energy usage, it does not compromise on speed, boasting a fast propagation delay of typically 240ns. This makes it an ideal choice for fast, battery-operated systems where both extended battery life and responsive performance are desired.

The device comes in a small 8-pin SOIC package, which is conducive to space-constrained applications. The MAX921CSA+T also includes an internal 1.182V ±1% reference, adding to its precision and reducing the need for external components. This integrated reference can be deactivated if an external reference is preferred, providing design flexibility.

With a wide operating temperature range of -40°C to +85°C, the MAX921CSA+T can reliably perform in various environmental conditions. It also features a unique output stage that remains in a high-impedance state when the device is powered down. This hysteresis prevents output stage loading, making it suitable for multiplexed systems.

The comparator's applications are diverse, including but not limited to threshold detectors, window comparators, line receivers, and oscillator circuits. Its robust design ensures that it can handle the demands of industrial, telecommunications, and consumer electronics markets.

In summary, the MAX921CSA+T is a testament to Maxim Integrated's commitment to providing high-quality, efficient, and versatile components. Its low power consumption, high speed, small package size, and integrated reference make it an excellent choice for designers looking to enhance the performance and efficiency of their systems.

You May Also Be Interested in

Diodes Incorporated
IC COMPARATOR 4 DIFF 14SO
Lowest to $0.1592
Texas Instruments
DUAL PRECISION COMPARATOR WITH O / Comparator General Purpose Open-Drain, Rail-to-Rail 8-SOIC
Lowest to $1.0909
Harris Corporation
8-BIT MAGNITUDE COMPARATOR
Lowest to $14.1812
Analog Devices Inc.
IC HIGH SPEED COMPORATOR 8-C DIP / Comparator
Need more? Email Us
ON Semiconductor
IC COMPARATOR 2 GEN PUR 8SOIC
Lowest to $0.1299
ON Semiconductor
IC COMPARATOR 4 GEN PUR 14SOP
Lowest to $0.1061
Texas Instruments
IC DUAL GP LV COMPARATOR 8-SOIC / Comparator General Purpose Open Collector 8-SOIC
Lowest to $0.2533
Maxim Integrated
IC COMPARATOR 2 GEN PUR 16DIP
Lowest to $9.0097
Maxim Integrated
IC COMPARATOR 1 W/LATCH 8DIP
Lowest to $2.5214

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.1111 $61.1110
24+ $5.0139 $120.3336
36+ $4.8579 $174.8844
50+ $4.7009 $235.0450
64+ $4.5438 $290.8032
86+ $4.0737 $350.3382
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,540 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess