EN
  • EN
  • DE

DSC6183ME2A-150K000T

Part No DSC6183ME2A-150K000T
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS OSC XO 150.0000KHZ CMOS SMD / 150 kHz XO (Standard) CMOS Oscillator 1.8V ~ 3.3V Enable/Disable 4-SMD, No Lead
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSC61XX
Package Tape & Reel
Product Status Obsolete
Base Resonator MEMS
Type XO (Standard)
Frequency 150 kHz
Function Enable/Disable
Output CMOS
Voltage - Supply 1.8V ~ 3.3V
Frequency Stability ±25ppm
Temperature Range - Operating -20°C ~ 70°C
Current - Supply (Max) 3mA (Typ)
Ratings AEC-Q100
Mounting Type Surface Mount
Package / Case 4-SMD, No Lead
Size / Dimension 0.079" L x 0.063" W (2.00mm x 1.60mm)
Height - Seated (Max) 0.035" (0.89mm)
Standard Package 1,000
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1343760-DSC6183ME2A-150K000T
Ultra Librarian 3D Model Ultra Librarian DSC6183ME2A-150K000T CAD Model

Description

Microchip Technology DSC6183ME2A-150K000T

The DSC6183ME2A-150K000T is a high-performance, precision MEMS oscillator from Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This state-of-the-art oscillator is designed to deliver exceptional frequency stability and reliability for a wide range of applications, including telecommunications, networking, storage, and industrial markets.

Key Features

  • Frequency Range: This device offers a stable frequency output of 150 kHz, making it suitable for applications requiring precise timing solutions.
  • Supply Voltage: Operating at a supply voltage of 2.25V to 3.6V, the DSC6183ME2A-150K000T is optimized for low-power consumption without compromising performance.
  • Temperature Stability: With a temperature stability of ±25 ppm across the industrial temperature range (-40°C to +85°C), this oscillator ensures reliable operation under varying environmental conditions.
  • Package Size: Encased in a compact 6-SMD, no lead package, it is ideal for space-constrained applications while providing robust vibration and mechanical shock resistance.
  • Output Type: The device features a CMOS output, offering compatibility with a wide range of digital circuits.

Advantages

The DSC6183ME2A-150K000T provides numerous advantages over traditional quartz-based oscillators. It offers better long-term aging, which enhances the lifespan and reduces the need for frequent recalibration. Additionally, the MEMS technology ensures lower jitter and higher reliability, making it an excellent choice for mission-critical systems where consistent performance is crucial.

Applications

With its precision and durability, the DSC6183ME2A-150K000T is well-suited for a variety of applications, including:

  • Portable electronics where power efficiency is essential
  • Industrial control systems requiring tight frequency control
  • Networking equipment, such as routers and switches, where signal integrity is paramount
  • Storage systems where accurate timing can enhance data integrity

Microchip Technology's commitment to quality and innovation is reflected in the DSC6183ME2A-150K000T, making it a reliable choice for designers looking to enhance the performance and stability of their electronic systems.

You May Also Be Interested in

Abracon LLC
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us
AVX Corp/Kyocera Corp
XTAL OSC XO 75.0000MHZ CMOS SMD
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC OCXO 10MHZ 3.3V SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 156.2500MHZ LVCMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 150.0000MHZ LVCMOS
Need more? Email Us
Crystek Corporation
XTAL OSC SO 500.0000MHZ SNWV
Need more? Email Us
Connor-Winfield Corporation
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us
TXC CORPORATION
XTAL OSC VCXO 156.2500MHZ LVPECL
Need more? Email Us
Silicon Labs
OSC CMEMS 24.0000MHZ LVCMOS
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess