EN
  • EN
  • DE

2EDN7524G

Part No 2EDN7524G
Manufacturer Infineon Technologies
Catalog Miscellaneous
Description Highly efficient SMPS enabled by 5 ns fast slew rates and 17 ns propagation delay precision for fast MOSFET and GaN switching
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Infineon Technologies
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 815071-2EDN7524G
Ultra Librarian 3D Model Ultra Librarian 2EDN7524G CAD Model

Description

The 2EDN7524G is a highly integrated dual-channel gate driver IC designed for driving power MOSFETs and IGBTs in a variety of applications, particularly in automotive and industrial sectors. It belongs to Infineon's EiceDRIVER™ family and is known for its robust performance, protection features, and compact design.

Applications:

  • Automotive inverters
  • DC-DC converters
  • Motor control applications
  • Power supplies
  • Industrial automation

Features:

  • Dual-channel gate driver
  • Galvanic isolation
  • Active Miller clamp
  • DESAT protection (Desaturation detection)
  • Under-voltage lockout (UVLO)

Benefits:

  • Enhanced system reliability through integrated protection features
  • Improved energy efficiency with precise gate control
  • Simplified system design with compact form factor
  • Robust operation in harsh environments
  • Protection of power semiconductors from overcurrent and overvoltage conditions

Additional Details:

The 2EDN7524G features galvanic isolation, providing electrical isolation between the control circuitry and the power stage. This improves system safety and prevents ground loops. The active Miller clamp prevents unwanted turn-on of the power MOSFET or IGBT during high dV/dt transients. The DESAT protection feature detects desaturation events, indicating an overcurrent or short-circuit condition, and shuts down the gate driver to protect the power semiconductor.

The under-voltage lockout (UVLO) function prevents the gate driver from operating when the supply voltage is too low, ensuring proper operation and preventing damage to the power MOSFET or IGBT. The 2EDN7524G is designed for a wide input voltage range and can drive a variety of power MOSFETs and IGBTs. The driver is available in a small package, making it suitable for compact system designs. It also includes integrated dead-time control to prevent shoot-through events.

The high level of integration and advanced protection features of the 2EDN7524G simplify the design of power electronics systems and improve their reliability. When designing with this component, refer to the manufacturer's datasheet for detailed specifications, application notes, and recommended operating conditions. Proper layout and component selection are crucial for achieving optimal performance.

You May Also Be Interested in

Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Adafruit Industries LLC
USB POWER & DATA SIGNAL EXTENDER
Lowest to $96.5384
Comet America, LP
Need more? Email Us
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
Advantech Corp
18" PCT.T/S PANEL WITH INTEL CEL
Need more? Email Us
Littelfuse Inc.
RS-485 TO RS-232 CONV INDUSTRIAL / Converter, RS-232 to RS-422/485
Need more? Email Us
J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
140+ $0.3680 $51.5200
335+ $0.3020 $101.1700
515+ $0.2925 $150.6375
710+ $0.2831 $201.0010
915+ $0.2737 $250.4355
1,225+ $0.2453 $300.4925
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 23,475 pieces
MOQ: 140 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess