EN
  • EN
  • DE

MAX921CSA

Part No MAX921CSA
Manufacturer Maxim Integrated
Catalog Linear - Comparators
Description IC COMPARATOR SINGLE-SUPP 8-SOIC / Ultra Low-Power, Single/Dual-Supply Comparators
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Packaging Tube
Part Status Obsolete (End Of Life)
Type with Voltage Reference
Number of Elements 1
Output Type CMOS, TTL
Voltage - Supply, Single/Dual (±) 2.5V ~ 11V, ±1.25V ~ 5.5V
Voltage - Input Offset (Maximum) 10mV at 5V
Current - Output (Typ) 50mA
Current - Quiescent (Maximum) 5μA
CMRR, PSRR (Typ) 80dB CMRR, 80dB PSRR
Propagation Delay (Maximum) 12μs
Hysteresis 50mV
Temperature Range - Operating 0°C ~ 70°C
Manufacturer Package 8-SOIC
Mounting Style SMD
Supplier Device Package 8-SOIC
Part Number Series MAX921
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 811039-MAX921CSA
Ultra Librarian 3D Model Ultra Librarian MAX921CSA CAD Model

Description

Maxim Integrated MAX921CSA Low-Power, High-Speed Single-Supply Comparators

The MAX921CSA from Maxim Integrated is a cutting-edge, low-power comparator designed for a wide range of applications requiring fast response times and low power consumption. This precision device operates from a single +2.5V to +11V supply or a dual ±1.25V to ±5.5V supply, making it versatile for both battery-powered and conventional circuits.

Featuring a proprietary high-speed bipolar process, the MAX921CSA offers a fast propagation delay of typically 80ns, while maintaining low power consumption with a quiescent current of just 750µA. This combination of speed and power efficiency makes it an ideal choice for portable and battery-operated equipment where power conservation is critical.

The comparator is designed with a latch function that enables the user to hold the comparator's output in a predefined state, providing additional flexibility in timing-sensitive applications. It also includes an internal hysteresis that prevents output toggling due to small input noise, enhancing the stability of the device.

The MAX921CSA comes in a compact 8-pin SOIC package, which is conducive to space-constrained applications. Its operating temperature range of 0°C to +70°C allows for reliable performance in a variety of environments.

Key features of the MAX921CSA include:

  • Low power consumption: 750µA quiescent current
  • Single-supply operation: +2.5V to +11V or dual-supply operation: ±1.25V to ±5.5V
  • Fast propagation delay: typically 80ns
  • Internal hysteresis for noise immunity
  • Output latch function
  • Compact 8-pin SOIC package
  • Operating temperature range: 0°C to +70°C

The MAX921CSA is ideal for applications such as voltage and current sensing, threshold detection, level shifting, and window comparators. With its advanced features and robust design, it provides a reliable, high-performance solution for designers looking to optimize their systems for speed and power efficiency.

You May Also Be Interested in

ams
IC COMP QUAD LOW VOLT 14TSSOP / Comparator Quad R-R O/P ±2.75V/5.5V 14-Pin TSSOP T/R
Lowest to $31.2813
NJR Corporation/NJRC
Lowest to $12.4752
Intersil
IC COMP RRIO SGL 2.5UA 6-TDFN
Lowest to $1.6401
Analog Devices Inc.
IC COMPARATOR CML UFAST 16-LFCSP
Lowest to $42.2015
Runic Technology
800uV 10pA Four channels TSSOP-14 Linear Comparators RoHS
Lowest to $0.1601
SG Micro Corp
SOT-23-5 Linear Comparators RoHS
Lowest to $0.5821
Analog Devices Inc.
IC COMPARATOR PREC W/LATCH 8SOIC
Lowest to $6.2000
STMicroelectronics
Voltage Comparator
Lowest to $0.1444
NJR Corporation/NJRC
Lowest to $2.9245

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess