EN
  • EN
  • DE
  • IT

MAX921EPA+

Part No MAX921EPA+
Manufacturer Maxim Integrated
Catalog Linear - Comparators
Description Comparator Single ±5.5V/11V 8-Pin PDIP N / IC COMP SNGL LOW PWR W/REF 8DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Type with Voltage Reference
Number of Elements 1
Output Type CMOS, TTL
Dual Supply Voltage (±) 2.5 V ~ 11 V, ±1.25 V ~ 5.5 V
Voltage - Input Offset (Maximum) 10mV @ 5V
Current - Output (Typ) 50mA
Maximum Quiescent Current 5μA
CMRR, PSRR (Typ) 80dB CMRR, 80dB PSRR
Propagation Delay (Maximum) 12μs
Hysteresis 50mV
Operating Temperature Range -40°C ~ 85°C
Package 8-DIP (0.300", 7.62mm)
Mounting Style Through Hole
Manufacturer Package 8-PDIP
Win Source Part Number 787184-MAX921EPA+
Popularity Medium
Supply and Demand Status Limited
Family Name MAX921
Introduction Date March 01, 1995
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian MAX921EPA+ CAD Model

Description

Maxim Integrated MAX921EPA+ Low-Power, High-Speed Single-Supply Comparators

The MAX921EPA+ is a high-performance comparator from Maxim Integrated, designed to offer a perfect blend of speed and power efficiency for a wide range of applications. This device operates from a single supply ranging from +2.5V to +11V or from dual supplies of ±1.25V to ±5.5V, making it versatile for both battery-powered and conventional circuits.

One of the standout features of the MAX921EPA+ is its low power consumption, drawing a mere 40µA of supply current per comparator. This feature is particularly beneficial for portable and battery-operated devices where power efficiency is critical. Despite its low power usage, the comparator does not compromise on speed, boasting a fast propagation delay of just 240ns. This makes it an excellent choice for high-speed systems that require quick response times.

The MAX921EPA+ also offers a unique combination of integrated features, including an internal 1.182V ±1% reference, which allows threshold setting with a single resistor, and a latch function that provides the ability to hold the comparator's output state until the next comparison cycle. This functionality is especially useful in timing and control applications.

Additionally, the device features a fully differential input stage with a common-mode range that extends from the negative supply to within 1.3V of the positive supply, ensuring reliable performance across a broad range of input conditions. The output stage is designed to sink current, enabling direct interfacing with TTL, CMOS, and other logic systems.

The MAX921EPA+ is available in an 8-pin DIP package, making it easy to integrate into various circuit designs. Its robust design includes overvoltage protection on the input and output, safeguarding the device against inadvertent voltage spikes that could otherwise cause damage.

Whether you're designing precision voltage monitors, threshold detectors, or high-speed trigger circuits, the Maxim Integrated MAX921EPA+ offers an optimal solution that combines energy efficiency with high-speed operation, all in a compact and reliable package.

You May Also Be Interested in

Texas Instruments
IC COMP TINY R-R CMOS 8-SOIC / Comparator General Purpose Open Drain 8-SOIC
Lowest to $4.1631
Analog Devices Inc.
IC COMPARATOR 4 GEN PUR 16SOIC
Lowest to $15.1431
Maxim Integrated
IC COMPARATOR 2 GEN PUR 16DIP
Lowest to $9.0097
Rochester Electronics
93S46DM
Need more? Email Us
Analog Devices Inc.
IC COMPARATOR 2 W/LATCH 14TSSOP
Lowest to $10.0099
Maxim Integrated
IC COMPARATOR 2 GEN PUR 8CERDIP
Lowest to $3.7006
ON Semiconductor
IC COMPARATOR 4 GEN PUR 14SOP
Lowest to $0.1061
Harris Corporation
8-BIT MAGNITUDE COMPARATOR
Lowest to $14.1812
Texas Instruments
LM193JAN LOW POWER LOW OFFSET VO / Comparator
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess