EN
  • EN
  • DE

MAX922CUA-T

Part No MAX922CUA-T
Manufacturer Maxim Integrated
Catalog Linear - Comparators
Description IC COMPARATOR DUAL LOW PWR 8UMAX
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type General Purpose
Number of Elements 2
Output Type CMOS, TTL
Supply Voltage - Operating 2.5 V to 11 V, ±1.25 V to 5.5 V
Voltage - Input Offset (Max) 10mV @ 5V
Current - Output (Typ) 50mA
Current - Quiescent (Max) 5μA
CMRR, PSRR (Typ) 80dB CMRR, 80dB PSRR
Propagation Delay (Max) 12μs
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 8-uMAX
Win Source Part Number 119360-MAX922CUA-T
Ultra Librarian 3D Model Ultra Librarian MAX922CUA-T CAD Model

Description

Maxim Integrated MAX922CUA-T Microprocessor Supervisory Circuits

The MAX922CUA-T from Maxim Integrated is a precision, dual-voltage microprocessor (µP) supervisory circuit that provides an essential interface and power management solution for digital systems. This compact device is designed to monitor power supplies in µP and digital systems, providing a significant boost in system reliability and performance. Its primary function is to ensure that the µP starts up in a predictable state and to protect the system from unpredictable events such as brownouts or power failures.

Encased in a space-efficient 8-pin µMAX package, the MAX922CUA-T is suitable for a wide range of applications, including computers, controllers, intelligent instruments, and critical µP power monitoring. This component is particularly useful in systems that require low-power operation and minimal space usage.

Key features of the MAX922CUA-T include:

      
  • Independent watchdog timer to reset a µP if it fails to strobe within a preset time frame.
  •   
  • Manual reset input for triggering a system reset from an external source.
  •   
  • Low supply current of 12µA, which is ideal for power-sensitive applications.
  •   
  • Two voltage detector inputs for monitoring different voltage levels within the system.
  •   
  • Guaranteed reset output to VCC down to 1.0V, ensuring reliable operation during low voltage conditions.
  •   
  • Wide operating temperature range from -40°C to +85°C, accommodating harsh environments and ensuring versatility across various applications.

The MAX922CUA-T offers a reset threshold voltage of 4.65V for the primary voltage detector and a 1.20V threshold for the secondary detector, with a reset timeout period of 200ms, ensuring that the system has adequate time to stabilize before resuming operation. This device is available in tape and reel packaging, making it suitable for automated assembly processes and large-scale production.

With its robust feature set, the MAX922CUA-T is an ideal choice for designers seeking to enhance system reliability and safeguard against power-related issues in their digital applications.

You May Also Be Interested in

Runic Technology
800uV 10pA Four channels TSSOP-14 Linear Comparators RoHS
Lowest to $0.1601
Renesas Electronics America
Lowest to $1.8203
Micrel
Lowest to $0.2645
ams
IC COMPARATOR QUAD P/P 14-TSSOP / Comparator Quad R-R O/P ±2.75V/5.5V 14-Pin TSSOP T/R
Need more? Email Us
SG Micro Corp
SC-70-5 Linear Comparators RoHS
Lowest to $2.4739
Mitsubishi
DUAL COMPARATOR
Lowest to $12.0108
Micrel
Comparator with Reference
Need more? Email Us
SG Micro Corp
SOT-23-5 Linear Comparators RoHS
Lowest to $0.5821
Analog Devices Inc.
IC COMPARATOR CML UFAST 16-LFCSP
Lowest to $42.2015

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.5338 $58.2774
56+ $2.0792 $116.4352
87+ $2.0141 $175.2267
119+ $1.9492 $231.9548
154+ $1.8842 $290.1668
206+ $1.6893 $347.9958
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess