EN
  • EN
  • DE

MAX9235ETE+

Part No MAX9235ETE+
Manufacturer Maxim Integrated
Catalog Interface - Serializers, Deserializers
Description IC LVDS SERIALIZER 10BIT 16TQFN  /  450Mbps Serializer 10 Input 1 Output 16-TQFN (3x3)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Serializers, Deserializers
Mfr Analog Devices Inc./Maxim Integrated
Package Tube
Function Serializer
Data Rate 450Mbps
Input Type LVCMOS, LVTTL
Output Type LVDS
Number of Inputs 10
Number of Outputs 1
Voltage - Supply 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting SMD (SMT)
Package / Case 16-WFQFN Exposed Pad
Supplier Device Package 16-TQFN (3x3)
Base Product Number MAX9235
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 100
Win Source Part Number 998721-MAX9235ETE+
Ultra Librarian 3D Model Ultra Librarian MAX9235ETE+ CAD Model

Description

MAX9235ETE+ Product Image

The MAX9235ETE+ is a robust, high-speed differential Low-Voltage Differential Signaling (LVDS) serializer developed by Maxim Integrated, a company renowned for its innovative and reliable integrated circuits. This advanced component is designed to interface between high-speed digital logic and a differential transmission medium, efficiently serializing 10 bits of parallel data to a single high-speed serial stream.

Boasting an impressive data rate of up to 840Mbps, the MAX9235ETE+ is a perfect solution for applications that require fast and reliable data transfer, such as digital video interfaces, automotive camera systems, and high-resolution imaging. Its high-speed operation is complemented by a low-voltage operation, with a supply voltage ranging from 3.0V to 3.6V, which helps to minimize power consumption and heat generation.

The device features a small 16-pin TQFN package, making it ideal for space-constrained applications. It also includes a fail-safe feature that ensures the receiver output is in a high impedance state when the inputs are open or undriven, providing additional protection and reliability. The MAX9235ETE+ operates over a wide temperature range of -40°C to +85°C, ensuring consistent performance across various environmental conditions.

Integration of the MAX9235ETE+ into your design is made simpler with its flow-through pinout, which reduces the complexity of PCB layout. Furthermore, the serializer includes an internal PLL (Phase-Locked Loop) that requires no external components, saving board space and reducing BOM (Bill of Materials) costs.

Overall, the MAX9235ETE+ from Maxim Integrated exemplifies a high-performance, reliable, and efficient solution for serial data communication in demanding applications. Its combination of high-speed data rates, low-power operation, compact design, and ease of integration make it an excellent choice for designers looking to enhance their systems with advanced data transmission capabilities.

You May Also Be Interested in

Maxim Integrated
1Mbps Serializer Input Output 24-TQFN (4x4)
Lowest to $3.8181
National Semiconductor (TI)
2.97Gbps Serializer 4 Input 1 Output 48-WQFN (7x7)
Need more? Email Us
Analog Devices Inc.
ADI
Lowest to $26.4642
Analog Devices Inc.
IC
Lowest to $19.0596
THine Electronics, Inc.
IC DESERIALIZER LVDS 56TSSOP
Lowest to $8.7314
Maxim Integrated
Serializers, Deserializers RoHS
Lowest to $52.3881
Texas Instruments
1.2Gbps Serializer 24 Input 1 Output 48-WQFN (7x7)
Lowest to $18.3805
National Semiconductor (TI)
LINE DRIVER, PQFP48
Need more? Email Us
THine Electronics, Inc.
IC SERIALIZER V-BY-ONE HS
Lowest to $8.7314

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.2762 $50.9334
17+ $5.9702 $101.4934
26+ $5.7836 $150.3736
36+ $5.5971 $201.4956
47+ $5.4105 $254.2935
62+ $4.8508 $300.7496
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,429 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess