The MAX9244EUM from Maxim Integrated is a high-performance, 21-bit serializer designed to deliver robust, high-speed data transmission for automotive and industrial applications. This advanced component is specifically engineered to convert parallel input data into a serialized LVDS (Low Voltage Differential Signaling) output stream, providing a reliable and efficient communication interface.
Key Features
- High Data Rate: Supports data rates from 20MHz to 65MHz, making it suitable for high-speed applications.
- DC-Balanced Data Transmission: Incorporates DC-balancing to allow AC-coupling, which helps in reducing data-dependent jitter and ensures a stable data transmission.
- Reduced EMI: The LVDS output contributes to lower electromagnetic interference, which is crucial for applications sensitive to noise.
- Robust Error Detection: Features a robust error detection system that includes a parity bit for error checking.
- Programmable Edge Trigger: Allows for selectable rising or falling edge clock triggering to match system requirements.
- Low Power Consumption: Optimized for energy efficiency, which is essential for portable and automotive applications where power conservation is critical.
Applications
The MAX9244EUM is highly versatile and can be used in a variety of applications, including:
- Automotive infotainment and driver assist systems
- High-resolution video displays and cameras
- Industrial control and automation systems
- High-speed digital data transmission systems
Technical Specifications
Parameter
Value
Supply Voltage
3.3V ±10%
Operating Temperature
-40°C to +85°C
Package
48-TSSOP
Lead-Free Status
Lead-Free
With its combination of high-speed operation, reliability, and flexibility, the MAX9244EUM is an excellent choice for designers looking to improve data throughput and system integrity in their next-generation digital applications.