EN
  • EN
  • DE

MAX9247GCM/V

Part No MAX9247GCM/V
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 707301-MAX9247GCM/V
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX9247GCM/V CAD Model

Description

Maxim Integrated's MAX9247GCM/V: High-Speed Serial Link Serializer

The MAX9247GCM/V from Maxim Integrated is a compact, high-performance serializer designed to facilitate high-speed data communication in automotive and industrial applications. This advanced component is engineered to serialize 27 bits of parallel data into a single high-speed serial data stream with embedded clock information. This serialization process enables the reduction of cable size, weight, and cost by minimizing the number of wires required for data transmission, which is particularly beneficial in space-constrained environments.

Featuring robust EMI (Electromagnetic Interference) performance, the MAX9247GCM/V is optimized for use in environments where noise can be a significant concern. Its low electromagnetic emissions make it suitable for automotive applications, such as camera and sensor data transmission, where maintaining signal integrity is critical for safety and functionality.

One of the key attributes of the MAX9247GCM/V is its support for high data rates, capable of operating at up to 1.5 Gbps. This makes it ideal for transmitting high-resolution video and high-bandwidth data streams. Additionally, the device includes HDCP (High-bandwidth Digital Content Protection) support, ensuring secure transmission of digital content.

The serializer is also designed with power efficiency in mind, featuring low power consumption that helps to reduce the overall energy footprint of the systems in which it is used. This is particularly important in battery-operated devices where power efficiency directly translates to longer operating times.

For ease of integration, the MAX9247GCM/V is available in a compact 48-pin LQFP package, allowing it to be easily incorporated into various designs without occupying significant board space. It also includes programmable spread spectrum modulation for reduced EMI, and built-in control channel operation, which simplifies system control and enhances functionality.

In summary, the Maxim Integrated MAX9247GCM/V serializer is a highly capable and versatile component that offers a blend of high-speed data transmission, EMI resilience, and power efficiency, packaged in a space-saving form factor. It is an ideal solution for designers looking to streamline communication protocols in automotive and industrial systems without compromising on performance or reliability.

You May Also Be Interested in

Maxim Integrated
IC DAC 10BIT A-OUT 40TQFN
Lowest to $63.5159
Maxim Integrated
IC DGTL POT 10BIT NV 14-TSSOP
Lowest to $11.3677
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $4.1707
Maxim Integrated
IC DGT POT 10KOHM 256TAP 16TQFN
Lowest to $16.8087
Maxim Integrated
IC POT DGTL 256-TAP I2C 8-TDFN
Lowest to $4.6639
Maxim Integrated
IC DAC 10BIT QUAD BUFF 20-TSSOP
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC OPAMP CURR SENS 30KHZ SOT23-5
Lowest to $2.0973

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.2779 $52.7790
24+ $4.3306 $103.9344
36+ $4.1953 $151.0308
50+ $4.0600 $203.0000
64+ $3.9246 $251.1744
86+ $3.5186 $302.5996
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,560 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess