EN
  • EN
  • DE

MAX9673ETI+T

Part No MAX9673ETI+T
Manufacturer Maxim Integrated
Catalog Linear - Video Processing
Description IC VREF 10BIT TFT LCD 28TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Part Status Obsolete(EOL)
Type Gamma Reference System
Mounting SMD
Package 28-WFQFN Exposed Pad
Manufacturer Package 28-TQFN (5x5)
Win Source Part Number 707464-MAX9673ETI+T
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX9673
Introduction Date September 01, 2009
ECCN EAR99
Country of Origin China, Taiwan, Thailand
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian MAX9673ETI+T CAD Model

Description

Maxim Integrated MAX9673ETI+T GMSL Deserializer

The Maxim Integrated MAX9673ETI+T is a high-speed Gigabit Multimedia Serial Link (GMSL) deserializer that is designed to facilitate robust, high-bandwidth data communication in automotive and industrial applications. This advanced component is capable of reconstructing serialized data sent over a single differential pair, making it an essential part of a digital communication system that requires high data integrity even in harsh conditions.

The MAX9673ETI+T operates over the -40°C to +105°C temperature range, making it suitable for environments that experience extreme temperature variations. The device supports a 3.3V supply voltage, which is common in many electronic systems, ensuring compatibility and ease of integration into existing designs.

One of the key features of this deserializer is its ability to interface with the Maxim GMSL serializers, such as the MAX9671, providing a complete solution for bidirectional communication. This interoperability simplifies the design process and reduces time to market for products that require high-speed data transfer capabilities.

The MAX9673ETI+T also includes a spread-spectrum capability, which helps to reduce electromagnetic interference (EMI), a critical consideration in automotive and industrial environments where reliable operation is paramount. Additionally, the device incorporates various safety features such as pre-emphasis and equalization, which enhance signal integrity over long cable distances.

For design flexibility, the deserializer supports a variety of video formats, including reduced blanking video and is capable of handling up to 1.5 Gbps of serialized data. This high data rate capability makes the MAX9673ETI+T an excellent choice for applications that demand the transmission of high-resolution video or high-speed digital data.

The compact 28-pin TQFN (5mm x 5mm) package of the MAX9673ETI+T allows for a space-saving design, which is crucial in automotive and industrial applications where space is often at a premium. Designers can leverage this small footprint to create more compact and efficient systems without compromising on performance.

In summary, the Maxim Integrated MAX9673ETI+T is a robust, high-performance GMSL deserializer that offers a reliable solution for high-speed data communication in challenging environments. Its compatibility with GMSL serializers, along with its advanced features and compact design, make it an ideal choice for a wide range of applications.

You May Also Be Interested in

Fairchild/ON Semiconductor
Wide-bandwidth Differential Signaling HDMI Switch
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Lowest to $10.0855
Maxim Integrated
IC VIDEO GAMMA REF SYST 28TQFN
Need more? Email Us
SMSC Corporation
CRT VIDEO ATTRIBUTE CONTRL/GENTR
Need more? Email Us
Renesas Electronics America
IC VIDEO SYNC SEPARATOR 16SOIC
Need more? Email Us
Semtech Corporation
IC VIDEO RECEIVER 100LBGA
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Lowest to $11.2890
Epson Electronics America Inc-Semiconductor Div
Lowest to $13.0573
Semtech Corporation
IC VIDEO EQUALIZER 16QFN
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.3740 $61.2360
33+ $3.5886 $118.4238
50+ $3.4766 $173.8300
69+ $3.3645 $232.1505
89+ $3.2525 $289.4725
119+ $2.9164 $347.0516
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 26,000 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess