EN
  • EN
  • DE

MAX9259GCB/V+T

Part No MAX9259GCB/V+T
Manufacturer Maxim Integrated
Catalog Interface - Serializers, Deserializers
Description IC SERIALIZER GMSL 64TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Purpose Serializer
Data Rate 2.5Gbps
Input Type CML
Output Type CML
Number of Inputs 30
Number of Outputs 1
Supply Voltage - Operating 1.7 V to 3.6 V
Temperature Range - Operating -40°C to 105°C (TA)
Mounting SMD (SMT)
Case / Package 64-TQFP-EP (10x10)
Win Source Part Number 104877-MAX9259GCB/V+T
Family Name MAX9259
Introduction Date September 01, 2009
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2023
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX9259GCB/V+T CAD Model

Description

Maxim Integrated's MAX9259GCB/V+T: High-Speed Serial Link Serializer

The MAX9259GCB/V+T is a state-of-the-art serializer from Maxim Integrated, designed to facilitate high-speed, bidirectional serial links between a host and a remote display or camera. This advanced component is part of Maxim's Gigabit Multimedia Serial Link (GMSL) family, offering a robust and efficient solution for automotive and industrial applications where reliable data transmission over long distances is crucial.

Key Features:

  • High-Speed Data Transmission: The MAX9259GCB/V+T can serialize 18 bits of parallel data and send it over a single differential pair, achieving data rates up to 1.25Gbps, making it ideal for high-resolution video and high-speed data applications.
  • Embedded Control Channel: This component includes an embedded bidirectional control channel that operates at 9.6kbps to 1Mbps, allowing for configuration and control of remote devices without the need for additional wires.
  • Spread Spectrum Capability: It supports spread spectrum clocking (SSC) to help minimize electromagnetic interference (EMI), a critical feature for maintaining signal integrity in noisy environments.
  • Robust Error Detection: The serializer incorporates a cyclic redundancy check (CRC) for error detection, ensuring the integrity of data during transmission.
  • Adaptive Equalization: The device features programmable equalization to compensate for cable loss, enabling the use of longer cables without sacrificing signal quality.
  • Low EMI: The MAX9259GCB/V+T is designed with low electromagnetic emissions in mind, making it suitable for sensitive applications where interference must be minimized.

Applications:

The MAX9259GCB/V+T is versatile and can be used in a range of applications, including:

  • Automotive infotainment and driver assistance systems
  • High-resolution automotive navigation
  • Rear-view and surround-view camera systems
  • Industrial video cameras and displays

This serializer is available in a compact 64-pin LQFP package, which is lead(Pb)-free and RoHS compliant, ensuring it meets modern environmental standards for electronic components. Maxim Integrated's commitment to quality and reliability makes the MAX9259GCB/V+T a preferred choice for designers looking to implement high-speed data transmission with confidence.

You May Also Be Interested in

National Semiconductor (TI)
2.97Gbps Serializer 4 Input 1 Output 48-WQFN (7x7)
Need more? Email Us
Texas Instruments
IC SERIALIZER 10BIT 28-SSOP
Lowest to $15.6818
Maxim Integrated
Input Output
Lowest to $22.2053
THine Electronics, Inc.
IC XMITTER LVDS 24B CLR 56TSSOP
Lowest to $2.2153
National Semiconductor (TI)
LINE RECEIVER, 7 FUNC, 7 RCVR, C
Need more? Email Us
Maxim Integrated
10-BIT BUS LVDS SERIALIZER
Need more? Email Us
National Semiconductor (TI)
1 FUNC, 1 DRIVER, PDSO28
Lowest to $7.7119
Maxim Integrated
DESERIALIZER WITH LVDS OUTPUTS
Lowest to $14.6893
Maxim Integrated
1Mbps Serializer Input Output 24-TQFN (4x4)
Lowest to $3.8181

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.3732 $61.1196
6+ $16.7165 $100.2990
10+ $16.1941 $161.9410
13+ $15.6717 $203.7321
17+ $15.1493 $257.5381
23+ $13.5821 $312.3883
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,330 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess