EN
  • EN
  • DE

MAX9259GCB/V+

Part No MAX9259GCB/V+
Manufacturer Maxim Integrated
Catalog Interface - Serializers, Deserializers
Description IC SERIALIZER GMSL 64TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tray
Status Active
Purpose Serializer
Data Rate 2.5Gbps
Input Type CML
Output Type CML
Number of Inputs 30
Number of Outputs 1
Supply Voltage - Operating 1.7 V to 3.6 V
Temperature Range - Operating -40°C to 105°C (TA)
Mounting SMD (SMT)
Case / Package 64-TQFP-EP (10x10)
Win Source Part Number 1071693-MAX9259GCB/V+
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Communications & Networking
Ultra Librarian 3D Model Ultra Librarian MAX9259GCB/V+ CAD Model

Description

Maxim Integrated's MAX9259GCB/V+ Product Overview

The MAX9259GCB/V+ from Maxim Integrated is a high-performance serializer equipped with Gigabit Multimedia Serial Link (GMSL) technology, designed to provide a reliable and efficient data transmission solution for automotive and industrial applications. This advanced component is specifically engineered to facilitate the transfer of high-speed digital data over a single twisted-pair cable, which simplifies the design and reduces the overall cost of system cabling.

Key Features

  • High-Speed Data Transfer: The MAX9259GCB/V+ supports serial data rates up to 1.5 Gbps, enabling the transmission of high-resolution video and control data with low latency.
  • GMSL Technology: Utilizing GMSL technology, this serializer can transmit data over 15 meters of twisted-pair cabling, making it ideal for applications requiring long-distance communication.
  • Embedded Control Channel: This device provides an embedded bidirectional control channel which operates at 9.6kbps to 1Mbps, allowing for the configuration of remote devices without the need for additional wires.
  • Spread Spectrum Capability: To minimize electromagnetic interference (EMI), the MAX9259GCB/V+ features a spread spectrum capability for both the serial data and the parallel input clock.
  • Robust Error Detection: The serializer incorporates robust error detection and handling mechanisms, including cyclic redundancy check (CRC), to ensure data integrity during transmission.
  • Power-Over-Coax Support: The device supports Power-Over-Coax (PoC), which enables power delivery to remote devices through the same coaxial cable used for data, further reducing cabling requirements.

Applications

The MAX9259GCB/V+ is ideally suited for a range of applications that demand high-speed data transfer and robust communication. It is commonly used in:

  • Automotive camera systems
  • Driver assistance systems (ADAS)
  • Infotainment and navigation systems
  • Industrial video cameras
  • Machine vision systems

With its combination of high-speed performance, long-distance reach, and integrated control channel, the MAX9259GCB/V+ from Maxim Integrated stands out as a versatile and reliable choice for system designers looking to streamline their data communication solutions.

You May Also Be Interested in

Analog Devices Inc.
GMSL2/1 TUNNELING QUAD DESERIALI
Lowest to $37.7796
National Semiconductor (TI)
1 FUNC, 1 DRIVER, PDSO28
Lowest to $7.7119
Maxim Integrated
IC SERIALIZER LVDS 27BIT 48-LQFP
Lowest to $19.7911
Maxim Integrated
SDH/SONET 1:4 DESERIALIZER
Lowest to $5.1294
National Semiconductor (TI)
1 FUNC, 1 DRIVER, 1 RCVR, CMOS
Lowest to $68.0676
National Semiconductor (TI)
LINE RECEIVER, 7 FUNC, 7 RCVR, C
Need more? Email Us
Texas Instruments
1.2Gbps Serializer 24 Input 1 Output 48-WQFN (7x7)
Lowest to $19.2675
Maxim Integrated
10-BIT BUS LVDS SERIALIZER
Lowest to $73.6821
National Semiconductor (TI)
DS99R124AQ-Q1 5 - 43 MHZ 18-BIT
Lowest to $15.7011

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.3732 $61.1196
6+ $16.7165 $100.2990
10+ $16.1941 $161.9410
13+ $15.6717 $203.7321
17+ $15.1493 $257.5381
23+ $13.5821 $312.3883
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,526 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess