EN
  • EN
  • DE

PBSS4041PT,215

Part No PBSS4041PT,215
Manufacturer NXP / Nexperia
Catalog Transistors (BJT) - Single
Description TRANS PNP 60V 2.7A SOT23
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Transistor Polarity PNP
Maximum Current Collector 2.7A
VCEO Maximum Collector-Emitter Breakdown Voltage 60V
Max Vce (sat) 360mV @ 300mA, 3A
Collector Cut-off Current(Max) 100nA
Typical Gain (hFE) (Min) 150 @ 1A, 2V
Maximum Power Dissipation 1.1W
Frequency - Transition 150MHz
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package TO-236AB (SOT23)
Win Source Part Number 113697-PBSS4041PT,215
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PBSS4041PT,215 CAD Model

Description

Introducing the PBSS4041PT,215 NPN Transistor from NXP

The PBSS4041PT,215 is a cutting-edge NPN transistor developed by NXP Semiconductors, designed to deliver exceptional performance for a wide range of electronic applications. This high-efficiency bipolar junction transistor is part of NXP's portfolio of low VCESAT (collector-emitter saturation voltage) transistors, which are optimized to reduce power loss and improve energy efficiency in electronic circuits.

With its low collector-emitter saturation voltage and high collector current capability, the PBSS4041PT,215 is ideal for use in power management circuits, DC-DC converters, load switches, and various other applications that require high current handling and energy efficiency. It is also suitable for automotive applications, thanks to its robust design and ability to withstand harsh environmental conditions.

The device is housed in a small SOT1061 package, also known as a DFN2020D-3 (SOT1215), which allows for a compact footprint on printed circuit boards (PCBs). This package is characterized by its low thermal resistance, which enables better heat dissipation and contributes to the reliability and longevity of the transistor.

Key features of the PBSS4041PT,215 include:

  • Low Collector-Emitter Saturation Voltage: This feature minimizes power loss and improves efficiency, making it suitable for energy-sensitive applications.
  • High Collector Current: The transistor can handle significant current, making it capable of driving larger loads.
  • High Efficiency: Optimized for low power consumption, the PBSS4041PT,215 helps in designing energy-efficient solutions.
  • Robust Performance: Designed to withstand the demanding conditions of automotive and industrial environments.
  • Compact Package: The small SOT1061 package allows for a reduced PCB footprint, suitable for space-constrained applications.

Whether you're designing power management systems, working on automotive electronics, or developing industrial machinery, the NXP PBSS4041PT,215 NPN transistor is an excellent choice for enhancing performance and efficiency. Its combination of low saturation voltage, high current capability, and compact size makes it a versatile component for a variety of electronic circuits.

You May Also Be Interested in

Central Semiconductor Corp
TRANS NPN 80V 1A TO-39
Lowest to $3.8418
NXP / Nexperia
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657
MICROSS/On Semiconductor
TRANS PNP 300V 0.5A TO92
Lowest to $0.5821
MICROSS/On Semiconductor
TRANS NPN 160V 1.5A PCP
Lowest to $8.7314
Nexperia USA Inc.
TRANS NPN 80V 1A SOT-223
Lowest to $0.3493
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.8732
Nexperia USA Inc.
TRANS NPN 45V 1A SOT-223
Lowest to $2.9105
Micro Commercial Co
TRANS NPN 60V 1A SOT-89
Need more? Email Us
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $1.4553

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.5239 $52.3900
235+ $0.4299 $101.0265
365+ $0.4165 $152.0225
500+ $0.4030 $201.5000
645+ $0.3896 $251.2920
860+ $0.3493 $300.3980
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 93,290 pieces
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess