EN
  • EN
  • DE

MAX1714BEEE-TG074

Part No MAX1714BEEE-TG074
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Special Purpose
Description HIGH-SPEED STEP-DOWN CONTROLLER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators
Mfr Maxim Integrated
Series Quick-PWM™
Package Bulk
Product Status Active
Applications Controller, Notebook Power System
Voltage - Input 2V ~ 5.5V, 4.5V ~ 28V
Number of Outputs 1
Voltage - Output 1V ~ 2.5V, 3.3V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 20-SSOP (0.154", 3.90mm Width)
Supplier Device Package 20-QSOP
Standard Package 1,000 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
HTSUS 0000.00.0000
Win Source Part Number 208917-MAX1714BEEE-TG074
Ultra Librarian 3D Model Ultra Librarian MAX1714BEEE-TG074 CAD Model

Description

Maxim Integrated's MAX1714BEEE-TG074: A Robust Step-Down Controller for High-Performance Applications

The MAX1714BEEE-TG074 from Maxim Integrated is a cutting-edge step-down controller designed to deliver efficient power management in a wide range of high-performance applications. This advanced component is engineered to cater to systems requiring precise voltage regulation and optimal power efficiency, making it an ideal choice for designers looking to enhance the performance and longevity of their electronic products.

Enclosed in a compact 16-pin QSOP package, the MAX1714BEEE-TG074 boasts a remarkable feature set that includes a high-frequency operation capability up to 300kHz. This allows for the use of smaller external components, thus reducing the overall footprint and cost of the power supply design. Additionally, the device supports an input voltage range from 2.7V to 5.5V, providing a versatile solution for various applications, including portable devices, telecommunications, and computing equipment.

The controller is designed with a proprietary current-mode control scheme that ensures fast transient response and excellent loop stability. This feature is particularly beneficial in applications where load conditions can change rapidly, necessitating a quick and reliable power supply response. Moreover, the MAX1714BEEE-TG074 incorporates an adjustable output voltage down to 1.25V, which can be fine-tuned to meet the specific requirements of the powered device.

Safety and reliability are paramount in power management, and the MAX1714BEEE-TG074 addresses these concerns with its built-in protection features. It includes overcurrent protection, thermal shutdown, and under-voltage lockout, safeguarding the system against potential damage due to abnormal operating conditions. Furthermore, the device also features soft-start capability to minimize inrush current during startup, enhancing the overall system stability and longevity.

In summary, the MAX1714BEEE-TG074 from Maxim Integrated is a top-tier step-down controller that combines flexibility, efficiency, and protection. Its robust design and advanced features make it a smart choice for engineers and designers seeking to create reliable, high-performance power systems in their next-generation electronic devices.

You May Also Be Interested in

Intersil
DUAL SWITCHING CONTROLLER
Need more? Email Us
Maxim Integrated
PWM BUCK CONTROLLER FOR DDR
Lowest to $4.2733
STMicroelectronics
IC REG CTRLR VR12 2OUT 56VFQFPN
Lowest to $3.8660
Maxim Integrated
IC SAS EXPANDER / * Voltage Regulator IC Output
Lowest to $2.9349
Maxim Integrated
IC REG CTRLR NOTEBK 4OUT 32TQFN
Need more? Email Us
Renesas Electronics America
IC REG CTRLR INTEL 1OUT 20SOIC
Need more? Email Us
Power Integrations
IC REG CONV POE TELECM 1OUT 8SMD
Lowest to $3.2040
STMicroelectronics
IC REG CTRLR 3OUT POWERSSO-36
Lowest to $0.8582
Infineon Technologies
IC REGULATOR PG-VQFN-56-900 / * Voltage Regulator IC Output
Lowest to $4.5657

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess