EN
  • EN
  • DE

MAX2837ETM+T

Part No MAX2837ETM+T
Manufacturer Maxim Integrated
Catalog MAX series
Description RF Transceiver 3.3V 48-Pin TQFN EP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 702784-MAX2837ETM+T
Series MAX series
Family Name MAX2837
Introduction Date June 05, 2007
ECCN 5A991.g
Halogen Free Compliant
Estimated EOL Date 2023
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX2837ETM+T CAD Model

Description

Maxim Integrated MAX2837ETM+T: RF Transceiver for Wireless Applications

The MAX2837ETM+T from Maxim Integrated is a highly integrated, single-chip RF transceiver specifically designed for 2.3GHz to 2.7GHz wireless broadband systems. This versatile transceiver is an ideal solution for a wide range of applications, including wireless local area networks (WLANs), WiMAX, wireless metropolitan area networks (WMANs), and other radio systems requiring high performance and low power consumption.

Key Features

  • Fully integrated RF transceiver with a frequency range of 2.3GHz to 2.7GHz.
  • Low noise figure and high linearity for excellent receiver sensitivity and dynamic range.
  • Integrated fractional-N synthesizer enables fine frequency resolution.
  • Programmable baseband filters to accommodate various channel bandwidths.
  • Supports Zero-IF and low-IF architectures for design flexibility.
  • 1.8V supply voltage and low power consumption enhance battery life for portable devices.
  • Small 48-pin TQFN package (7mm x 7mm) saves board space and is ideal for compact designs.

Applications

  • Wireless broadband (WiMAX)
  • Wireless local area networks (WLANs)
  • Wireless metropolitan area networks (WMANs)
  • Fixed wireless access systems
  • Other 2.3GHz to 2.7GHz RF systems

The MAX2837ETM+T transceiver integrates a complete RF front-end for transmit and receive operations, including a low-noise amplifier (LNA), power amplifier (PA) driver, mixers, and voltage-controlled oscillators (VCOs). The device also features an SPI-compatible interface for easy control and configuration by a microcontroller or processor.

With its high level of integration and performance, the MAX2837ETM+T reduces the need for external components, resulting in reduced system complexity and lower overall cost. Whether you're developing for fixed or mobile wireless applications, the MAX2837ETM+T offers a compact, power-efficient solution that doesn't compromise on performance.

Maxim Integrated's commitment to quality and reliability ensures that the MAX2837ETM+T meets the stringent requirements of wireless communication systems, providing a robust and reliable platform for your RF design needs.

You May Also Be Interested in

Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8UMAX
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $1.6495
Maxim Integrated
IC DAC 1.1GBPS 68TQFN
Lowest to $75.6717
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8UMAX
Lowest to $4.1787
Maxim Integrated
Lowest to $25.0254
Dallas Semiconductor
Need more? Email Us
Maxim Integrated
IC REG LDO 2.8V 0.3A TSOT23-5
Lowest to $22.8563

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $157.8948 $157.8948
2+ $152.6316 $305.2632
3+ $136.8422 $410.5266
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 400 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess