EN
  • EN
  • DE

MAX9259GTN/V+T

Part No MAX9259GTN/V+T
Manufacturer Maxim Integrated
Description Gigabit Multimedia Serial Link with Spread Spectrum and Full-Duplex Control Channel
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 1215363-MAX9259GTN/V+T
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX9259GTN/V+T CAD Model

Description

Maxim Integrated's MAX9259GTN/V+T: High-Speed Serial Link for Automotive Applications

The MAX9259GTN/V+T from Maxim Integrated is a sophisticated high-speed serial link solution designed to enhance connectivity within automotive applications. This powerful component is engineered to facilitate the reliable transfer of high-resolution video and control data over a single coaxial cable or twisted-pair line. The MAX9259GTN/V+T is part of Maxim's advanced range of Gigabit Multimedia Serial Link (GMSL) serializers, which are widely recognized for their robust performance in challenging automotive environments.

At the heart of the MAX9259GTN/V+T's capabilities is its ability to serialize 18-bit parallel LVCMOS/LVTTL data and embed it into a high-speed serial stream. This stream can be transmitted over distances of up to 15 meters at 3.12 Gbps, ensuring that video and data integrity is maintained even in the extensive electrical systems of modern vehicles. The device's high immunity to electromagnetic interference (EMI) is a testament to its design, optimized for the stringent requirements of the automotive industry.

One of the standout features of the MAX9259GTN/V+T is its support for the latest automotive safety and entertainment systems. It is ideal for applications such as advanced driver-assistance systems (ADAS), rear-view and surround-view cameras, as well as infotainment and navigation systems. The serializer's ability to handle high-definition video makes it a crucial component in the deployment of camera-based safety features that rely on clear, real-time visuals.

The MAX9259GTN/V+T also offers various configuration options, including programmable spread spectrum and pre-emphasis levels, to optimize signal integrity for different cable lengths and types. Its low operational power consumption and small footprint make it an energy-efficient and space-saving choice for automotive designers.

With its robust design, the MAX9259GTN/V+T meets the AEC-Q100 Grade 2 qualification, ensuring reliable operation over a wide temperature range from -40°C to +105°C. This makes it an excellent choice for outdoor environments and under-the-hood applications where temperatures can be extreme.

In summary, the MAX9259GTN/V+T from Maxim Integrated is a high-performance solution that meets the increasing demand for high-speed data transmission in vehicles, providing designers with a flexible and reliable option for a wide range of automotive applications.

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $68.5469 $68.5469
3+ $56.2439 $168.7317
4+ $54.4860 $217.9440
5+ $52.7292 $263.6460
6+ $50.9713 $305.8278
8+ $45.6987 $365.5896
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 265 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess