EN
  • EN
  • DE

MAX9265GCM/V+T

Part No MAX9265GCM/V+T
Manufacturer Maxim Integrated
Catalog MAX series
Description LVDS Serializer 2500Mbps Automotive 48-Pin TQFP EP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 707322-MAX9265GCM/V+T
Series MAX series
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name MAX9265G
ECCN EAR99
Country of Origin Republic of Korea
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian MAX9265GCM/V+T CAD Model

Description

Maxim Integrated's MAX9265GCM/V+T: High-Speed Serializer for Automotive Applications

The MAX9265GCM/V+T from Maxim Integrated is a state-of-the-art high-speed serializer designed to address the demanding requirements of automotive video and data communication systems. This compact and efficient chip is an essential component for developers looking to integrate advanced digital multimedia and driver assistance features into modern vehicles.

Key Features

  • High-Speed Data Transmission: The MAX9265GCM/V+T is capable of serializing 27-bit parallel data and transmitting it at a high speed of up to 3.12Gbps over a single twisted-pair cable. This makes it ideal for applications where fast data transfer is crucial, such as automotive camera systems.
  • Robust Error Detection: With built-in features like CRC (Cyclic Redundancy Check) and ECC (Error Correcting Code), the device ensures reliable data transmission by detecting and correcting errors that may occur during signal transfer.
  • Low Electromagnetic Emission: The serializer is designed to minimize electromagnetic interference (EMI), a critical consideration in the densely packed electronic environment of modern vehicles.
  • Adaptive Equalization: To maintain signal integrity over long cable runs, the MAX9265GCM/V+T includes adaptive equalization, which compensates for cable loss and ensures high-quality video and data transmission.

Applications

The MAX9265GCM/V+T is particularly well-suited for automotive applications, such as:

  • Advanced Driver Assistance Systems (ADAS)
  • Rear-View and Surround-View Camera Systems
  • Infotainment and Navigation Displays
  • Automotive Sensor Data Aggregation

Its robust design ensures that it can withstand the harsh conditions of the automotive environment, including temperature extremes and vibrations. Moreover, the chip's compact form factor allows for easy integration into space-constrained automotive systems.

Technical Specifications

The MAX9265GCM/V+T operates over a -40°C to +105°C temperature range, making it suitable for outdoor applications. It supports a wide range of video formats and comes in a 64-pin LQFP package that is lead(Pb)-free and RoHS compliant.

For developers and manufacturers looking for a reliable and high-performance solution for their automotive communication systems, the MAX9265GCM/V+T from Maxim Integrated offers an excellent blend of speed, reliability, and integration ease.

You May Also Be Interested in

Maxim Integrated
IC OPAMP CUR SENS 125KHZ SOT23-5
Lowest to $1.9059
Maxim Integrated
IC OPAMP CURR SENSE 230KHZ 8SOIC
Lowest to $1.0340
Maxim Integrated
IC AFE POLYPHASE MULTI 28TSSOP
Lowest to $7.3204
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC REG LDO 2.8V 0.3A TSOT23-5
Lowest to $22.8563
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC REG LIN POS ADJ 120MA SOT23-5
Need more? Email Us
Maxim Integrated
Lowest to $1.7594
Maxim Integrated
Lowest to $25.0254

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.9838 $59.9352
9+ $12.2944 $110.6496
13+ $11.9102 $154.8326
18+ $11.5260 $207.4680
23+ $11.1418 $256.2614
31+ $9.9892 $309.6652
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,600 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess