EN
  • EN
  • DE

MAX9266GCM/V+T

Part No MAX9266GCM/V+T
Manufacturer Maxim Integrated
Catalog Interface - Serializers, Deserializers
Description HDCP GIGABIT MULTIMEDIA SERIAL L
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Serializers, Deserializers
Mfr Maxim Integrated
Series Automotive, AEC-Q100
Package Tape & Reel
Product Status Obsolete
Function Deserializer
Data Rate 2.5Gbps
Input Type CML
Output Type LVDS
Number of Inputs 1
Number of Outputs 5
Voltage - Supply 1.7V, 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting Type Surface Mount
Package / Case 48-TQFP Exposed Pad
Supplier Device Package 48-TQFP-EP (7x7)
Base Product Number MAX9266
Standard Package 2,000 pcs
ECCN OBSOLETE
Win Source Part Number 707324-MAX9266GCM/V+T
Ultra Librarian 3D Model Ultra Librarian MAX9266GCM/V+T CAD Model

Description

Maxim Integrated's MAX9266GCM/V+T: High-Performance Serializer

The MAX9266GCM/V+T is a cutting-edge serializer developed by Maxim Integrated, designed to meet the stringent requirements of high-speed data transmission in automotive and industrial applications. This powerful component is part of Maxim's extensive portfolio of data communication solutions, which are renowned for their reliability, efficiency, and performance.

At its core, the MAX9266GCM/V+T is engineered to serialize 27 bits of parallel data and transmit it over a single differential pair. This serialization process is crucial for reducing the number of wires required for data transmission, thereby simplifying cable harnesses and reducing overall system cost and weight. This feature is particularly beneficial in the automotive industry, where space and weight savings are paramount.

The device operates over a wide temperature range, which makes it suitable for harsh environments often encountered in industrial and automotive settings. It supports a GMSL (Gigabit Multimedia Serial Link) interface, which ensures high data integrity and robustness against noise, making it an excellent choice for applications that require long cable lengths and high noise immunity.

One of the standout features of the MAX9266GCM/V+T is its high-speed operation. It is capable of transmitting data at rates up to 3.12 Gbps, making it suitable for high-resolution video and high-bandwidth sensor data applications. Additionally, the serializer incorporates spread spectrum capability, which helps to reduce electromagnetic interference (EMI), further improving the signal integrity and performance in electromagnetically challenging environments.

The device also offers several power-saving modes, which are critical for energy-sensitive applications. It can enter a low-power state when the link is inactive, significantly reducing power consumption and extending the operational life of battery-powered devices.

Overall, the MAX9266GCM/V+T from Maxim Integrated is an exceptional choice for designers looking to implement high-speed data transmission with exceptional reliability and performance. Whether it's for advanced driver-assistance systems (ADAS), infotainment, or industrial control, this serializer promises to deliver the quality and efficiency that Maxim Integrated's products are known for.

You May Also Be Interested in

Maxim Integrated
10-BIT BUS LVDS SERIALIZER
Lowest to $26.9159
THine Electronics, Inc.
IC XMITTER LVDS 24B CLR 56TSSOP
Lowest to $2.2153
Maxim Integrated
IC SERIALIZER LVDS 48LQFP
Lowest to $17.4627
National Semiconductor (TI)
DS99R124AQ-Q1 5 - 43 MHZ 18-BIT
Lowest to $15.7011
National Semiconductor (TI)
DS92LV2421 10 TO 75 MHZ, 24-BIT
Lowest to $16.7450
Maxim Integrated
10-BIT BUS LVDS SERIALIZER
Lowest to $73.6821
Maxim Integrated
DESERIALIZER WITH LVDS OUTPUTS
Lowest to $14.6893
Texas Instruments
IC SERIALIZER 10BIT 28-SSOP
Lowest to $15.6818
Texas Instruments
1.05Gbps Serializer 21 Input 1 Output 40-WQFN (6x6)
Lowest to $10.8970

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $35.8916 $71.7832
4+ $29.4490 $117.7960
7+ $28.5297 $199.7079
9+ $27.6091 $248.4819
11+ $26.6886 $293.5746
15+ $23.9281 $358.9215
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,970 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess