EN
  • EN
  • DE

MAX9272ACOAXEVKIT#

Part No MAX9272ACOAXEVKIT#
Manufacturer Maxim Integrated
Catalog Evaluation and Demonstration Boards and Kits
Description KIT EVAL MAX9272 COAX
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Maxim Integrated
Main Purpose Interface, Deserializer
Utilized IC / Part MAX9272A
Supplied Contents Board(s)
Win Source Part Number 762039-MAX9272ACOAXEVKIT#
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX9272ACOAXEVKIT# CAD Model

Description

Maxim Integrated MAX9272ACOAXEVKIT# Evaluation Kit

The MAX9272ACOAXEVKIT# from Maxim Integrated is a comprehensive evaluation kit designed to test the capabilities and features of the MAX9272A Gigabit Multimedia Serial Link (GMSL) serializer with spread spectrum and full-duplex control channel. This evaluation kit enables automotive and industrial designers to explore the functionality of high-speed data communication over coaxial cable, which is essential for applications such as automotive cameras, infotainment systems, and advanced driver-assistance systems (ADAS).

The evaluation kit includes a MAX9272A serializer board and a companion deserializer board, allowing users to create a point-to-point communication link over a single coaxial cable. The MAX9272A serializer interfaces with GMSL deserializers with the same spread spectrum capability, ensuring robust data transmission at high speeds with reduced electromagnetic interference (EMI).

Key features of the MAX9272ACOAXEVKIT# include:

  • Support for high-speed serial data transmission up to 1.5 Gbps.
  • Spread spectrum capability for EMI reduction.
  • Full-duplex control channel for bidirectional communication.
  • Automatic power-saving modes for energy efficiency.
  • On-board diagnostics and fault detection for reliable operation.
  • Adaptation to various coaxial cable lengths, accommodating different design requirements.

The kit is designed with ease of use in mind, featuring user-friendly connectors and jumpers for quick setup and configuration. The included hardware is complemented by comprehensive documentation, including schematics, layout files, and detailed user guides to assist in the evaluation process.

The MAX9272ACOAXEVKIT# serves as an invaluable tool for engineers looking to implement high-speed data transfer in their designs while maintaining signal integrity and reliability. With its advanced features and robust design, the evaluation kit provides an excellent platform for developing cutting-edge automotive and industrial communication systems.

For additional information, resources, and support, users can access Maxim Integrated's extensive online technical documentation and customer service to ensure a successful evaluation and integration of the MAX9272A serializer into their projects.

You May Also Be Interested in

Texas Instruments
EVAL MOD FOR MSC1210 / MSC1210 ADC, DAC Data Acquisition Evaluation Board
Need more? Email Us
STMicroelectronics
MOTHERBOARD MEMS ADAPTER STM32
Need more? Email Us
Texas Instruments
DGTL VIDEO EVAL MOD FOR DM368 / TMS320DM36x Video Processing Video Evaluation Board
Lowest to $1,518.2556
Texas Instruments
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
Need more? Email Us
Infineon Technologies
EVALUATION KIT DAUGHTER BOARD / Evaluation Board
Lowest to $4.8972
ON Semiconductor
EVAL BOARD NCV74206V1G
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess