EN
  • EN
  • DE

MAX9277GTM/V+T

Part No MAX9277GTM/V+T
Manufacturer Maxim Integrated
Catalog Interface - Serializers, Deserializers
Description IC SERIALIZER 3.12GBPS 48TQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Series Automotive, AEC-Q100
Function Serializer
Data Rate 3.12Gbps
Input Type LVDS
Output Type CML
Number of Inputs 30
Number of Outputs 1
Operating Supply Voltage 1.7 V ~ 1.9 V
Operating Temperature Range -40°C ~ 105°C (TA)
Win Source Part Number 707337-MAX9277GTM/V+T
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX9277
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian MAX9277GTM/V+T CAD Model

Description

Maxim Integrated's MAX9277GTM/V+T: A Compact Serializer for Automotive Camera Applications

The MAX9277GTM/V+T from Maxim Integrated is a highly sophisticated serializer designed specifically for automotive camera applications. It is part of Maxim's extensive line of high-speed serial link solutions aimed at simplifying the design and deployment of advanced driver-assistance systems (ADAS). The device translates parallel input data into a serialized output stream over a coaxial or twisted-pair cable, enabling high-resolution video transmission with robust noise immunity and minimal connectivity requirements.

With its compact 48-pin LQFP package, the MAX9277GTM/V+T is engineered to fit within the tight space constraints typical of modern automotive designs. It supports a wide range of input formats, including 18-bit digital video data and control signals, which it serializes using Maxim's proprietary gigabit multimedia serial link (GMSL) technology. The serializer is capable of operating at high speeds up to 1.5Gbps, ensuring the fast transfer of video data that is essential for real-time imaging and decision-making in ADAS applications.

One of the standout features of the MAX9277GTM/V+T is its support for Power-over-Coax (PoC), which allows the device to supply power to the remote camera along with the data signal over the same cable. This reduces the overall cable count and simplifies installation, making it an ideal solution for automotive manufacturers looking to streamline vehicle wiring harnesses.

The serializer also includes advanced features such as spread spectrum capability to reduce electromagnetic interference (EMI), programmable pre-emphasis to improve signal integrity over long cable runs, and automatic cable equalization to compensate for cable losses. These features ensure a reliable and high-quality video link under the demanding conditions of automotive environments.

Overall, the MAX9277GTM/V+T from Maxim Integrated is a powerful and efficient solution for automotive camera systems, offering a blend of high-speed data transmission, compact design, and robust communication features. Its ability to handle the rigorous demands of automotive applications makes it an excellent choice for manufacturers looking to enhance the safety and functionality of their vehicles with advanced visual processing capabilities.

You May Also Be Interested in

Analog Devices Inc.
IC
Lowest to $19.0596
Texas Instruments
IC SERIALIZER 10BIT 28-SSOP
Lowest to $15.6818
Maxim Integrated
SDH/SONET 4:1 SERIALIZER
Need more? Email Us
Texas Instruments
1.05Gbps Serializer 21 Input 1 Output 40-WQFN (6x6)
Lowest to $10.8970
National Semiconductor (TI)
1 FUNC, 1 DRIVER, PDSO28
Lowest to $7.7119
Analog Devices Inc.
GMSL2/1 TUNNELING QUAD DESERIALI
Lowest to $31.8364
Maxim Integrated
Input Output
Lowest to $22.2053
Maxim Integrated
1.5Gbps Serializer 16 Input 1 Output 32-TQFN (5x5)
Lowest to $11.1026
Maxim Integrated
DC-BALANCED LVDS SERIALIZER
Lowest to $6.7708

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $32.2244 $64.4488
4+ $26.4405 $105.7620
6+ $25.6142 $153.6852
9+ $24.7880 $223.0920
11+ $23.9617 $263.5787
14+ $21.4829 $300.7606
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,702 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess