EN
  • EN
  • DE

MAX9296AGTM/V+T

Part No MAX9296AGTM/V+T
Manufacturer Maxim Integrated
Catalog Interface - Serializers, Deserializers
Description GMSL2 DESERIALIZER WITH COAX/STP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Serializers, Deserializers
Mfr Maxim Integrated
Package Tape & Reel
Product Status Active
Mounting Type Surface Mount
Package / Case 48-WFQFN Exposed Pad
Supplier Device Package 48-TQFN (7x7)
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
Win Source Part Number 971930-MAX9296AGTM/V+T
Ultra Librarian 3D Model Ultra Librarian MAX9296AGTM/V+T CAD Model

Description

The MAX9296AGTM/V+T by Maxim Integrated is a state-of-the-art Gigabit Multimedia Serial Link (GMSL) serializer designed to provide high-speed data transmission over coaxial or shielded-twisted pair (STP) cables. This advanced component is a perfect solution for automotive and industrial applications that require the fast and reliable transfer of high-definition video and data streams.

Key Features

  • High-Speed Data Transmission: The MAX9296AGTM/V+T supports high-speed serial data transmission, making it ideal for applications that require rapid and efficient data transfer, such as advanced driver-assistance systems (ADAS).
  • Robust Design: Engineered with automotive-grade reliability in mind, this serializer is built to withstand the harsh conditions of automotive environments, ensuring consistent performance and longevity.
  • Enhanced Connectivity: With the capability to connect to multiple deserializers, the MAX9296AGTM/V+T offers flexibility for various video and data distribution architectures.
  • Low Electromagnetic Interference (EMI): The device features spread spectrum and reduced EMI signatures to minimize interference with other electronic systems, crucial for automotive safety and performance.

Applications

  • Automotive infotainment and navigation systems
  • Advanced driver-assistance systems (ADAS)
  • Rear-view and surround-view camera systems
  • Industrial video cameras and machine vision systems

Technical Specifications

The MAX9296AGTM/V+T operates over a wide temperature range, making it suitable for various environments. It also includes features such as automatic cable equalization and adaptive equalization, which enhance signal integrity over long cable runs. The serializer is compatible with a broad range of microprocessors and is equipped with built-in control channels, which simplify system design and reduce the need for additional components.

Conclusion

Maxim Integrated's MAX9296AGTM/V+T is an innovative solution that meets the growing demand for high-speed, reliable data transmission in complex automotive and industrial environments. Its robust design, coupled with advanced features, ensures optimal performance for sophisticated video and data systems.

You May Also Be Interested in

Maxim Integrated
3.12GBPS DESERIALIZER WITH GMSL
Lowest to $58.7549
Texas Instruments
IC DESERIALIZER 10BIT 49FBGA
Lowest to $11.6418
Maxim Integrated
IC GMSL SERIALIZER 22BIT 40TQFN
Lowest to $14.9925
THine Electronics, Inc.
IC DESERIALIZER LVDS 56TSSOP
Lowest to $8.7314
Maxim Integrated
SMD Serializers, Deserializers RoHS
Lowest to $26.1941
Maxim Integrated
IC SERIALIZER 1.5GBPS 32TQFN
Need more? Email Us
Maxim Integrated
IC DESERIALIZER PROG 48TSSOP
Lowest to $8.5077
Infineon Technologies
IC SERDES HOTLINK 256LBGA
Need more? Email Us
Maxim Integrated
Serializers, Deserializers RoHS
Lowest to $43.6568

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.8797 $59.3985
9+ $11.1279 $100.1511
14+ $10.7519 $150.5266
20+ $10.0000 $200.0000
26+ $9.6241 $250.2266
33+ $9.2482 $305.1906
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,200 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess