EN
  • EN
  • DE

MAX931CSA+

Part No MAX931CSA+
Manufacturer Maxim Integrated
Catalog Linear - Comparators
Description IC COMP SNGL LOW PWR W/REF 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Type with Voltage Reference
Number of Elements 1
Output Type CMOS, TTL
Supply Voltage - Operating 2.5 V to 11 V, ±1.25 V to 5.5 V
Voltage - Input Offset (Max) 10mV @ 5V
Current - Output (Typ) 0.015mA @ 5V
Current - Quiescent (Max) 4μA
CMRR, PSRR (Typ) 80dB CMRR, 80dB PSRR
Propagation Delay (Max) 12μs
Hysteresis 50mV
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 8-SO
Win Source Part Number 129370-MAX931CSA+
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX931CSA+ CAD Model

Description

Maxim Integrated MAX931CSA+ Voltage Comparator

The MAX931CSA+ is a high-performance, low-power voltage comparator from Maxim Integrated that is designed to offer precision monitoring and control for a wide range of applications. This comparator is a part of Maxim's renowned MAX931 series, which is known for its reliability and efficiency in processing analog signals.

With its single-supply operation ranging from +2.5V to +11V and dual-supply operation from ±1.25V to ±5.5V, the MAX931CSA+ is versatile enough to fit into various circuit configurations. This flexibility makes it an ideal choice for battery-powered devices, portable equipment, and other applications where power efficiency is critical.

One of the key features of the MAX931CSA+ is its exceptionally low power consumption, with a quiescent current of just 4μA. This characteristic ensures minimal impact on the overall power budget of a system, thereby extending the battery life of portable devices. Moreover, the device offers a fast propagation delay of typically 130μs, which allows for quick response times in systems that require timely actions based on voltage changes.

The comparator also includes a built-in voltage reference that simplifies the design process by eliminating the need for external components. This integrated reference has a 1.182V output with a tight tolerance, ensuring precise voltage comparisons and stable operation over the full operating temperature range.

The MAX931CSA+ comes in a space-saving 8-pin SOIC package, which is suitable for compact PCB layouts. Its industrial temperature range of -40°C to +85°C guarantees performance in harsh environments, making it a reliable choice for industrial control systems, automotive applications, and other demanding settings.

Overall, the Maxim Integrated MAX931CSA+ voltage comparator is a high-quality component that offers a blend of low power consumption, precision, and versatility. Its ease of integration and robustness make it a top choice for engineers looking to enhance the performance of their analog signal processing applications.

You May Also Be Interested in

SG Micro Corp
600uV 20pA 1 SOIC-8 Linear Comparators RoHS
Lowest to $2.3284
Toshiba Semiconductor and Storage
SINGLE COMPARATOR
Need more? Email Us
Micrel
Lowest to $0.2645
ams
IC COMP QUAD LOW VOLT 14TSSOP / Comparator Quad R-R O/P ±2.75V/5.5V 14-Pin TSSOP T/R
Lowest to $31.2813
Intersil
IC COMP RRIO SGL 2.5UA 6-TDFN
Lowest to $1.6401
Advanced Linear Devices Inc.
IC COMP VOLT CMOS OD DUAL 8SOIC / Comparator Dual ±5V/10V 8-Pin SOIC
Lowest to $13.6096
NJR Corporation/NJRC
Lowest to $7.0051
NEC
Lowest to $1.5246
NJR Corporation/NJRC
Lowest to $1.0268

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.0298 $56.2384
18+ $5.7681 $103.8258
27+ $5.5878 $150.8706
37+ $5.4076 $200.0812
48+ $5.2273 $250.9104
65+ $4.6866 $304.6290
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 250 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess