EN
  • EN
  • DE

MAX932CSA+T

Part No MAX932CSA+T
Manufacturer Maxim Integrated
Catalog Linear - Comparators
Description IC COMP DUAL LOW PWR W/REF 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type with Voltage Reference
Number of Elements 2
Output Type CMOS, TTL
Supply Voltage - Operating 2.5 V to 11 V, ±1.25 V to 5.5 V
Voltage - Input Offset (Max) 10mV @ 5V
Current - Output (Typ) 0.015mA @ 5V
Current - Quiescent (Max) 6μA
CMRR, PSRR (Typ) 80dB CMRR, 80dB PSRR
Propagation Delay (Max) 12μs
Hysteresis 50mV
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1071726-MAX932CSA+T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX932CSA+T CAD Model

Description

Maxim Integrated MAX932CSA+T Low-Power, Quad Voltage Comparators

The MAX932CSA+T is a high-performance, low-power, quad voltage comparator produced by Maxim Integrated, designed to offer precise voltage level detection and control in a wide array of electronic applications. This integrated circuit is ideal for portable and battery-powered devices due to its low power consumption and compact size.

Key Features

  • Low Power Consumption: The device operates with a quiescent current of just 4μA per comparator at +5V, making it highly suitable for power-sensitive applications.
  • Wide Supply Voltage Range: It can function with a single supply voltage ranging from +2.5V to +11V or dual supplies of ±1.25V to ±5.5V, providing flexibility in various circuit designs.
  • High Accuracy: The MAX932CSA+T features a low input offset voltage, which enhances the accuracy of the voltage comparison.
  • Fast Response Time: With a propagation delay typically under 200μs, it ensures quick response to input voltage changes.
  • Integrated Reference: An internal 1.182V ±1% reference voltage is included, which can be used for setting precise threshold levels.

Applications

The versatility of the MAX932CSA+T makes it suitable for a myriad of applications, such as:

  • Battery Monitoring
  • Window Comparators
  • Threshold Detectors/Sensors
  • Level Translation
  • Zero-Crossing Detectors

Package and Reliability

The MAX932CSA+T comes in a small 8-pin SOIC package, which is conducive to space-constrained designs. Maxim Integrated's commitment to quality ensures that this comparator is reliable for long-term use in both commercial and industrial environments.

Environmental and Quality Certifications

Maxim Integrated's products are compliant with various environmental standards, including RoHS and lead-free manufacturing processes. The MAX932CSA+T is also supported by Maxim's rigorous testing and quality assurance protocols, ensuring a high level of performance and durability for end-users.

With its combination of low power, high accuracy, and versatile supply voltage range, the MAX932CSA+T from Maxim Integrated is an excellent choice for designers looking to incorporate reliable voltage comparison functionality into their electronic systems.

You May Also Be Interested in

NEC
AUDIO 2-CHANNEL 16-BIT D/A CONVERTER
Lowest to $1.4403
NJR Corporation/NJRC
Lowest to $1.0268
Advanced Linear Devices Inc.
IC COMP VOLT CMOS OD DUAL 8SOIC / Comparator Dual ±5V/10V 8-Pin SOIC
Lowest to $13.6096
HGSEMI
500uV 6pA 1 SOT-23-5 Linear Comparators RoHS
Lowest to $0.2476
Mitsubishi
DUAL COMPARATOR
Lowest to $12.0108
Analog Devices Inc.
IC COMPARATOR PREC W/LATCH 8SOIC
Lowest to $6.2000
Micrel
Comparator with Reference
Need more? Email Us
Rohm Semiconductor
IC COMPARATOR DUAL 36V 8MSOP / Comparator Dual ±18V/36V Automotive 8-Pin MSOP T/R
Lowest to $0.6408
STMicroelectronics
Voltage Comparator
Lowest to $0.1444

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.2899 $58.1889
27+ $4.3405 $117.1935
42+ $4.2054 $176.6268
57+ $4.0702 $232.0014
74+ $3.9339 $291.1086
99+ $3.5274 $349.2126
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,400 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess