EN
  • EN
  • DE

MAX9378EUA

Part No MAX9378EUA
Manufacturer Maxim Integrated
Description Anything-to-LVPECL/LVDS Translators with Pin-Selectable Divide-by-Four
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Maxim Integrated
Win Source Part Number 1215383-MAX9378EUA
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX9378EUA CAD Model

Description

The MAX9378EUA is a high-performance, low-power single LVDS/LVPECL-to-LVTTL/LVCMOS translator from Maxim Integrated. This device is designed to provide seamless translation between different voltage signaling standards, making it an essential component for mixed-signal integration in a wide range of applications such as telecommunications, networking, and data communication systems.

Key Features

  • Signal Translation: Converts LVDS or LVPECL signals to LVTTL/LVCMOS levels, enabling interfacing between incompatible logic families.
  • High-Speed Operation: Supports data rates up to 500Mbps, making it suitable for high-speed data transfer applications.
  • Low-Power Consumption: Operates with minimal power dissipation, which is critical for power-sensitive designs.
  • Small Footprint: Available in a compact 8-pin µMAX package, saving valuable board space in dense circuit designs.
  • Wide Operating Temperature Range: Functions reliably across a broad temperature range from -40°C to +85°C, ensuring performance in harsh environments.
  • Fail-Safe Input: Features an input fail-safe that ensures a known output state when input signals are open or undriven.
  • Power Supply: Operates from a single +3.3V supply voltage, simplifying power supply design.

Applications

The versatility of the MAX9378EUA makes it suitable for a variety of applications, including:

  • Signal level translation in mixed-voltage systems
  • Clock distribution in networking and telecommunication equipment
  • Interfacing between FPGA/ASICs and other digital logic
  • Serial data transmission and reception
  • High-speed data acquisition systems

Conclusion

The MAX9378EUA from Maxim Integrated is a robust signal translation solution that combines high-speed performance with low-power operation and a small package size. Its ability to interface between different logic levels and its high data rate support make it an ideal choice for designers looking to bridge the gap between LVDS/LVPECL and LVTTL/LVCMOS technologies in their digital systems.

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $27.9882 $55.9764
5+ $22.9647 $114.8235
7+ $22.2471 $155.7297
10+ $21.5294 $215.2940
13+ $20.8118 $270.5534
17+ $18.6588 $317.1996
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 919 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess