EN
  • EN
  • DE

MAX9381ESA+

Part No MAX9381ESA+
Manufacturer Maxim Integrated
Catalog Logic - Flip Flops
Description Flip Flop D-Type Pos-Edge 1-Element 8-Pin SOIC N / IC D-TYPE POS TRG SNGL 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Function Standard
Type D-Type
Output Type Differential
Number of Elements 1
Number of Bits per Element 1
Clock Frequency 3GHz
Operating Supply Voltage -2.25 V ~ -5.5 V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Win Source Part Number 787206-MAX9381ESA+
Popularity Medium
Supply and Demand Status Limited
Family Name MAX9381
Introduction Date April 01, 2002
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian MAX9381ESA+ CAD Model

Description

Introducing the MAX9381ESA+ High-Speed Comparator from Maxim Integrated

The MAX9381ESA+ is a state-of-the-art, high-speed comparator designed by Maxim Integrated, a company renowned for its innovative and reliable semiconductor products. This precision device is tailored for applications requiring fast and accurate voltage comparison, making it an ideal choice for system designers in a variety of fields, including telecommunications, data storage, and industrial automation.

Key Features

  • High-Speed Operation: The MAX9381ESA+ boasts an impressive propagation delay of just 500ps, ensuring rapid response times in critical applications.
  • Low Voltage Operation: It operates at a supply voltage range of 3.3V to 5V, catering to systems with varying power requirements.
  • Low Power Consumption: With a quiescent current of only 3.5mA, this device is optimized for power-sensitive designs.
  • PECL Outputs: The device features differential PECL (Positive Emitter-Coupled Logic) outputs, which are suitable for high-speed digital circuits.
  • Flexible Input Range: The input voltage range extends from the negative supply voltage to within 1.5V of the positive supply, providing design flexibility.

Applications

The MAX9381ESA+ is versatile and can be deployed in various high-speed applications such as:

  • Zero-crossing detectors
  • High-speed signal processing
  • Line receivers
  • Clock and data restoration circuits
  • Pulse-shaping circuits

Package and Reliability

Enclosed in a compact 8-pin NSOIC package, the MAX9381ESA+ is designed to occupy minimal space on a PCB, allowing for high-density circuit designs. Maxim Integrated ensures the highest quality and reliability, with each device undergoing rigorous testing and quality assurance processes.

Conclusion

For designers seeking a high-speed, reliable comparator with low power consumption and flexible operating parameters, the MAX9381ESA+ from Maxim Integrated stands out as an excellent choice. With its quick response times and robust features, it is well-suited to meet the demands of modern, high-speed electronics.

You May Also Be Interested in

Texas Instruments
IC D-TYPE POS TRG SNGL 24SOIC
Need more? Email Us
Texas Instruments
DUAL J-K POSITIVE-EDGE-TRIGGERED FLIP-FLOPS WITH CLEAR AND PRESET
Lowest to $1.3199
ON Semiconductor
IC FF D-TYPE SNGL 8BIT 20TSSOP
Lowest to $48.1127
Texas Instruments
IC FF D-TYPE SNGL 4BIT 16SOIC
Lowest to $0.4398
ON Semiconductor
IC FF D-TYPE SNGL 8BIT 20SOP
Lowest to $0.4826
Texas Instruments
IC D-TYPE POS TRG SNGL 24QSOP
Lowest to $1.1102
STMicroelectronics
IC FF D-TYPE SNGL 8BIT 20SOP
Lowest to $0.3269
Texas Instruments
IC D-TYPE POS TRG DUAL 48SSOP
Lowest to $3.4738
Texas Instruments
IC FF D-TYPE DUAL 1BIT 14SOIC
Lowest to $0.5797

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.5163 $63.0978
14+ $8.6290 $120.8060
21+ $8.3587 $175.5327
29+ $8.0896 $234.5984
37+ $7.8205 $289.3585
50+ $7.0109 $350.5450
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,200 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess