EN
  • EN
  • DE

SSTV16859EC,557

Part No SSTV16859EC,557
Manufacturer NXP / Nexperia
Catalog Logic - Specialty Logic
Description IC BUFFER DDR 13BIT 96-LFBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Status Obsolete(EOL)
Logic Type Registered Buffer with SSTL_2 Compatible I/O for DDR
Supply Voltage 2.3 V to 2.7 V
Number of Bits 13, 26
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 96-LFBGA (13.5x5.5)
Win Source Part Number 112837-SSTV16859EC,557
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SSTV16859EC,557 CAD Model

Description

The SSTV16859EC,557 is a high-performance, 13-bit to 26-bit universal bus driver designed by NXP Semiconductors. This integrated circuit is tailored to deliver exceptional speed and reliability for a wide range of industrial and commercial applications. It is particularly suitable for server, telecom, and networking equipment where efficient data flow and signal integrity are paramount.

Key Features

  • High-Speed Operation: The SSTV16859EC,557 is capable of operating at high frequencies, making it ideal for systems that require fast data transfer rates.
  • Low Power Consumption: Designed with power efficiency in mind, this device minimizes power consumption, making it suitable for energy-sensitive applications.
  • Bus Hold Function: It includes a bus hold feature that maintains the last active state of the output without the need for external pull-up or pull-down resistors.
  • Wide Voltage Range: The device supports a wide range of supply voltages, providing flexibility in various system designs.
  • Robust ESD Protection: Enhanced electrostatic discharge (ESD) protection is built into the SSTV16859EC,557 to safeguard against inadvertent static damage.

Applications

The versatility of the SSTV16859EC,557 makes it an excellent choice for a variety of applications, including:

  • Server motherboards
  • Telecommunication infrastructure
  • Networking equipment such as routers and switches
  • Data storage systems
  • High-speed signal processing

Technical Specifications

With its LVTTL (Low-Voltage TTL) compatible inputs and outputs, the SSTV16859EC,557 ensures compatibility with a range of logic levels. The device is housed in a TSSOP (Thin Shrink Small Outline Package) type of package, which allows for compact board designs. It also features a bus-hold data retention mechanism, which helps maintain signal integrity during hot insertion or removal in live systems.

For detailed technical specifications, designers and engineers are encouraged to consult the official NXP datasheets and product documentation available on the NXP website or from authorized distributors.

You May Also Be Interested in

Renesas Electronics America
IC REGIST BUFF 25BIT DDR2 96-BGA
Need more? Email Us
Texas Instruments
IC REG BUFFER 13-26BIT 64-TSSOP
Need more? Email Us
ON Semiconductor
3.3V / 5V ECL Differential Receiver/Driver
Lowest to $4.5812
Adesto Technologies
INTEL CURIE MODULE, SILEGO POWER
Need more? Email Us
Renesas Electronics America
IC DDR REGISTER 48-TSSOP
Need more? Email Us
Texas Instruments
8-BIT TTL/BTL REGISTERED TRANSCEIVER | IC 8-BIT TXCVR 52-QFP
Lowest to $19.5871
Microchip Technology
IC LINE RCVR QUINT DIFF 28-PLCC
Need more? Email Us
Texas Instruments
1.5V/1.8V 25-BIT CONFIGURABLE REGISTERED BUFFER WITH ADDRESS-PARITY TEST | IC BUFF CONFIG REG 25BIT 96BGA
Lowest to $10.7443
Renesas Electronics America
IC COMP DRVR/WINDOW 18V 72-QFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess