EN
  • EN
  • DE

MAX9383ESA

Part No MAX9383ESA
Manufacturer Maxim Integrated
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC FREQUENCY DETECTOR 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Mfr Maxim Integrated
Package Bulk
Product Status Active
Programmable Not Verified
Type Phase Frequency Detector
PLL No
Input ECL
Output PECL
Number of Circuits 1
Frequency - Max 450MHz
Divider/Multiplier No/No
Voltage - Supply 4.75V ~ 5.25V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 882643-MAX9383ESA
Ultra Librarian 3D Model Ultra Librarian MAX9383ESA CAD Model

Description

Maxim Integrated MAX9383ESA High-Speed, Low-Power LVDS Comparators

The MAX9383ESA from Maxim Integrated is a cutting-edge, high-speed, low-power comparator designed to operate with LVDS (Low Voltage Differential Signaling) interface levels. This device is tailored for applications that require fast decision-making capabilities, such as clock and data recovery circuits, line receivers, and high-speed signal processing. The MAX9383ESA is housed in a compact 8-pin SOIC package, making it suitable for space-constrained applications.

One of the key features of the MAX9383ESA is its exceptional speed, with propagation delays as low as 500ps, which ensures rapid response times in critical applications. The comparator operates with a single +3.3V supply voltage, minimizing power consumption without sacrificing performance. This makes it an ideal choice for battery-powered devices and power-sensitive applications.

The MAX9383ESA also boasts a fail-safe input structure that ensures a known output state when the inputs are undriven and open, thereby enhancing the reliability of the system it is integrated into. Its input common-mode range extends from 100mV below ground to 1.2V, providing designers with flexibility in interfacing with various signal levels.

Moreover, the device is designed with a differential input structure, which significantly reduces the effects of common-mode noise and improves signal integrity. This feature is particularly beneficial in noisy environments or when running over long distances, where signal integrity can be a concern.

Another advantage of the MAX9383ESA is its interoperability with other LVDS products, which simplifies the design process and reduces time-to-market. The device also includes a power-down feature that reduces the current consumption to a mere 10µA, further conserving energy when the comparator is not in active use.

In summary, the MAX9383ESA from Maxim Integrated is a robust, high-speed LVDS comparator that offers low power consumption, fast response times, and enhanced reliability. Its compact size, fail-safe design, and compatibility with LVDS standards make it an excellent choice for a wide range of high-speed digital applications.

You May Also Be Interested in

Analog Devices Inc.
1.2GHz 2.7V~5.5V 1 LFCSP-20(4x4) Clock Generators, PLLs, Frequency Synthesizers RoHS
Lowest to $4.3657
Silicon Labs
IC CLOCK SRC CK409B 56SSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
Quad PLL for DTV | IC QUAD PLL FOR DTV 16-TSSOP
Need more? Email Us
Cypress Semiconductor Corp
HOTLink SMPTE Receiver Training Clock
Need more? Email Us
Renesas Electronics America
IC CLK BUFF ZD SPREADSPECT 8SOIC / Zero Delay Buffer IC 133MHz 1 8-SOIC (0.154", 3.90mm Width)
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SYNTHESIZER W/BUFF 24-TSSOP
Lowest to $16.1273
IDT, Integrated Device Technology Inc
IC CLOCK DRIVER SSTL_2 48-TSSOP
Need more? Email Us
Texas Instruments
Fully Integrated Wide-Range, Low-Jitter, Crystal-Oscillator Clock Generator
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLK GENERATOR LOW EMI 8-SOIC
Lowest to $2.1229

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.2085 $61.0425
12+ $10.0173 $120.2076
18+ $9.7042 $174.6756
25+ $9.3912 $234.7800
32+ $9.0782 $290.5024
43+ $8.1391 $349.9813
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,140 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess