EN
  • EN
  • DE

MAX9396EHJ+

Part No MAX9396EHJ+
Manufacturer Maxim Integrated
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description MAX9396 2:1 MUX AND 1:2 DEMUX
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Mfr Maxim Integrated
Package Bulk
Product Status Active
Type Multiplexer/Demultiplexer
Independent Circuits 1
Voltage Supply Source Single Supply
Voltage - Supply 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 32-TQFP
Supplier Device Package 32-TQFP (5x5)
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 707385-MAX9396EHJ+
Ultra Librarian 3D Model Ultra Librarian MAX9396EHJ+ CAD Model

Description

Maxim Integrated MAX9396EHJ+ Product Overview

The MAX9396EHJ+ is a high-performance, low-skew, 2:1 multiplexer from Maxim Integrated, designed to switch fast differential signals. This product is particularly suitable for applications that require high-speed data transfer and signal integrity, such as Gigabit Ethernet, Fibre Channel, and high-speed computing interfaces. With its advanced design, the MAX9396EHJ+ is an ideal choice for designers looking to optimize their high-speed signal routing with minimal distortion and attenuation.

This multiplexer is capable of handling differential signaling with data rates up to 3.2Gbps, ensuring compatibility with a wide range of high-speed protocols. The MAX9396EHJ+ offers a low propagation delay and very low jitter, which is critical for maintaining the quality of high-speed digital signals over long distances or through complex routing paths.

One of the key features of the MAX9396EHJ+ is its LVPECL-compatible I/O, which provides the necessary compatibility with existing system voltage levels and standards. The device operates from a single +3.3V supply, which simplifies power management in complex systems. Additionally, the MAX9396EHJ+ offers fail-safe circuitry that ensures a logic-high output when inputs are undriven, increasing the reliability of the system it is integrated into.

The MAX9396EHJ+ comes in a compact 32-pin TQFP (Thin Quad Flat Pack) package, which is conducive to space-constrained applications. The small form factor does not compromise its performance or functionality, making it an excellent choice for dense PCB layouts.

For design flexibility, the MAX9396EHJ+ features an internal termination that simplifies the interface design and reduces the need for external components. This, in turn, can lead to cost savings and reduced board space requirements. Furthermore, the device includes additional functions such as a programmable output voltage swing and an enable input that allows users to put the outputs into a high-impedance state, thereby reducing power consumption when the device is not in use.

Overall, the MAX9396EHJ+ from Maxim Integrated represents a robust solution for applications requiring the routing of high-speed differential signals with precision and reliability.

You May Also Be Interested in

Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Renesas Electronics America
IC MUX/DEMUX 2 X 4:1 16-TSSOP
Lowest to $2.3179
Texas Instruments
IC BUS SWITCH 4 X 1:1 20-TVSOP
Need more? Email Us
Nexperia USA Inc.
Lowest to $0.8359
ON Semiconductor
IC PRIORITY ENCODER 1X8:3 16SOIC
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 1:2 6-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TSSOP
Lowest to $1.3098
Texas Instruments
IC MULTIPLEXER 2 X 4:1 16-PDIP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X4:16 24SO
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.4788 $56.8728
13+ $7.7775 $101.1075
20+ $7.5344 $150.6880
28+ $7.2914 $204.1592
36+ $7.0483 $253.7388
48+ $6.3192 $303.3216
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,920 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess