EN
  • EN
  • DE

MAX9504BELT+T

Part No MAX9504BELT+T
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Video Amps and Modules
Description IC AMP VIDEO HI CUR 6-UDFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Applications General Purpose
Number of Circuits 1
-3db Bandwidth 47MHz
Slew Rate 165 V/μs
Operating Supply Current 5mA
Channel Output Current 110mA
Supply Voltage - Operating 2.7 V to 5.5 V
Mounting SMD (SMT)
Case / Package 6-μDFN(2x2)
Win Source Part Number 041425-MAX9504BELT+T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX9504BELT+T CAD Model

Description

Maxim Integrated MAX9504BELT+T Video Filter Amplifier

The MAX9504BELT+T from Maxim Integrated is a high-quality video filter amplifier designed to enhance video signal quality in a variety of applications. This small, low-power device is perfect for portable and compact electronics where space is at a premium and power efficiency is crucial.

The MAX9504BELT+T features a 2-pole lowpass filter with a 9MHz cutoff frequency, which is ideal for anti-aliasing or reconstruction filtering in video applications. With its integrated reconstruction filter, the device can effectively reduce noise and improve image quality, making it an excellent choice for use in digital cameras, video recorders, and other multimedia devices.

This component is designed to operate from a single 2.5V to 3.6V supply, providing designers with flexibility in terms of power management. Its low quiescent current consumption is advantageous for battery-powered devices, helping to extend operational times between charges.

One of the standout features of the MAX9504BELT+T is its ability to drive two video loads simultaneously, which simplifies the design of video output stages in multi-display systems. The device also includes an internal charge pump that generates a negative voltage, allowing for the output to swing below ground and thus eliminating the need for external capacitors or a negative power supply.

For ease of integration, the MAX9504BELT+T comes in a tiny 6-pin thin DFN package, which is not only space-saving but also offers excellent thermal performance. The component is also fully specified over the -40°C to +85°C extended temperature range, ensuring reliable operation in diverse environmental conditions.

Maxim Integrated's commitment to quality means that the MAX9504BELT+T is designed and manufactured to meet the highest standards. Whether you're developing consumer electronics, security systems, or automotive infotainment systems, this video filter amplifier is a robust solution that will help deliver superior video quality to your end users.

You May Also Be Interested in

Intersil
IC AMP VIDEO 125MHZ QUAD 20DIP
Need more? Email Us
Intersil
IC OPAMP CFA 330MHZ LP 8-SOIC
Need more? Email Us
Intersil
IC BUFFER GAMMA 10-CHAN 28HTSSOP
Lowest to $1.9508
Fairchild/ON Semiconductor
IC AMP TRPL VOLT FEEDBK 14-SOIC
Lowest to $0.4224
Intersil
IC OPAMP DUAL 125MHZ VIDEO 8SOIC
Need more? Email Us
Intersil
IC OPAMP DUAL 125MHZ VIDEO 8SOIC
Lowest to $11.5187
Rohm Semiconductor
Silicon Monolithic Integrated Circuit
Lowest to $0.3027
Maxim Integrated
IC AMP CURRENT SENSE 14-SOIC
Lowest to $6.8607
Intersil
IC OP AMP DUAL 125MHZ 8-SOIC
Lowest to $3.0504

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.7281 $61.8248
19+ $6.3410 $120.4790
29+ $6.1434 $178.1586
39+ $5.9448 $231.8472
51+ $5.7473 $293.1123
68+ $5.1525 $350.3700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess