EN
  • EN
  • DE

MAX9507ATE+

Part No MAX9507ATE+
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC AMP FILTER 16TQFN  /  Video Amp 1 Filter 16-TQFN (3x3)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Video Amps and Modules
Mfr Analog Devices Inc./Maxim Integrated
Series DirectDrive®
Package Tube
Product Status Obsolete
Applications Filter
Number of Circuits 1
-3db Bandwidth 40.7 MHz
Slew Rate 35V/µs
Current - Supply 3.1 mA
Current - Output / Channel 82 mA
Voltage - Supply, Single/Dual (±) 1.7V ~ 2.63V
Mounting SMD (SMT)
Package / Case 16-WFQFN Exposed Pad
Supplier Device Package 16-TQFN (3x3)
Base Product Number MAX9507
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Names MAXMAXMAX9507ATE+,2156-MAX9507ATE+-MA
Standard Package 100
Win Source Part Number 1075850-MAX9507ATE+
Ultra Librarian 3D Model Ultra Librarian MAX9507ATE+ CAD Model

Description

Maxim Integrated's MAX9507ATE+ Video Filter Amplifier

The MAX9507ATE+ from Maxim Integrated is a high-performance, low-power video filter amplifier that is designed to enhance the quality and performance of video signals in a variety of applications. This compact, integrated circuit is a perfect choice for space-constrained environments where high-quality video processing is required.

Key Features

  • Small Package: The MAX9507ATE+ comes in a tiny 16-pin TQFN package with exposed pad (EP), making it ideal for portable applications where space is at a premium.
  • Integrated Filters: It features integrated lowpass filters that are optimized for standard-definition (SD) video signals, providing clean and crisp video output.
  • Low Power Consumption: Designed for efficiency, the device operates with a low quiescent current, making it suitable for battery-powered devices.
  • High Drive Capability: The MAX9507ATE+ can drive two video loads (2VP-P) simultaneously, which is essential for applications requiring multiple displays or recording functionalities.
  • Flexible Supply Voltage: It operates over a wide supply voltage range from 2.7V to 3.6V, allowing for flexible integration into various system designs.

Applications

The MAX9507ATE+ is highly versatile and can be used in several applications, including:

  • Portable Media Players
  • Mobile Handsets
  • Video Cameras
  • GPS Devices
  • Video Glasses

Performance Specifications

The device boasts excellent video performance with specifications that include:

  • Low differential gain and phase error, ensuring high-quality video reproduction without distortion.
  • Integrated reconstruction filters that eliminate the need for external components, reducing system complexity and cost.

The MAX9507ATE+ is a testament to Maxim Integrated's commitment to providing advanced solutions for video signal processing. With its combination of high-quality filtering, low power consumption, and compact form factor, this video filter amplifier stands out as a top choice for designers looking to enhance their video applications.

For more information and full technical specifications, please refer to the official datasheet provided by Maxim Integrated.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $0.1887
Analog Devices Inc.
IC INST AMP 2 CIRCUIT 16LFCSP
Lowest to $17.0341
Analog Devices Inc.
IC INST AMP 1 CIRCUIT 16SSOP
Lowest to $7.2762
Rochester Electronics
IC DIFF 1 CIRCUIT 16LFCSP
Lowest to $8.2538
STMicroelectronics
IC CMOS 1 CIRCUIT SC70-5
Lowest to $3.6454
Analog Devices Inc.
IC INST AMP 1 CIRCUIT 16LFCSP
Lowest to $7.1279
Analog Devices Inc.
IC OPAMP GP 3 CIRCUIT 14TSSOP
Lowest to $3.1994
Texas Instruments
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $1.0665
Analog Devices Inc.
IC OPAMP JFET 2 CIRCUIT 8SOIC
Lowest to $5.8956

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess