EN
  • EN
  • DE

MAX951CUAT

Part No MAX951CUAT
Manufacturer Maxim Integrated
Catalog OEM Parts (M - N)
Description Analog Circuit, 1 Func, PDSO8
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1075851-MAX951CUAT
Categories OEM Parts(M-N)
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX951CUAT CAD Model

Description

Maxim Integrated MAX951CUAT Product Overview

The MAX951CUAT from Maxim Integrated is a precision, low-power, single-supply operational amplifier equipped with a versatile voltage comparator and an on-board reference. This product is designed to operate with a single power supply ranging from +2.7V to +7V, making it an ideal choice for battery-powered applications and portable devices where power efficiency is crucial.

One of the standout features of the MAX951CUAT is its low quiescent current, which is typically just 500μA. This characteristic ensures minimal power consumption, extending battery life in portable applications. The device also boasts a high gain-bandwidth product of 1MHz, which allows for good dynamic response in closed-loop systems or signal conditioning applications.

The integrated voltage comparator in the MAX951CUAT adds to its versatility. It can be used for a variety of functions such as zero-crossing detection, windowed voltage monitoring, or as a level shifter. This feature is further enhanced by the presence of an accurate on-board voltage reference of 1.230V, which can be used for precise threshold setting in comparator circuits or for generating stable reference voltages in analog circuits.

With its low input bias current and low offset voltage, the MAX951CUAT is suitable for high-impedance sensor applications and precision measurement systems. The device also features rail-to-rail output, which maximizes the dynamic range when operating with low supply voltages.

The MAX951CUAT is available in a small, 8-pin TSSOP package, which is ideal for space-constrained applications. Its temperature range from -40°C to +85°C allows for reliable operation in a wide range of environmental conditions, making it a flexible choice for industrial, automotive, and consumer applications.

In summary, the MAX951CUAT from Maxim Integrated is a highly integrated, efficient, and precise operational amplifier with a voltage comparator and reference, suitable for a wide array of applications where power efficiency and space are at a premium.

You May Also Be Interested in

Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $0.8602
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
New Japan Radio
Lowest to $0.3269
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 500MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Video Ics w/Y/C Mix & Filter Lead Free Package
Need more? Email Us
New Japan Radio
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess