EN
  • EN
  • DE

MAX9526AEI+

Part No MAX9526AEI+
Manufacturer Maxim Integrated
Catalog Interface - Encoders, Decoders, Converters
Description IC VID DECODER NTSC/PAL 28-QSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Type Video Decoder
Applications Automotive Systems, Players, TV
Analog Supply Voltage 1.8V
Digital Supply Voltage 1.8V
Mounting SMD (SMT)
Case / Package 28-QSOP
Win Source Part Number 1071773-MAX9526AEI+
Family Name MAX9526
Introduction Date January 05, 2009
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2019
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX9526AEI+ CAD Model

Description

Maxim Integrated MAX9526AEI+ High-Performance Video Decoder

The Maxim Integrated MAX9526AEI+ is a cutting-edge video decoder that is designed to deliver high-quality video performance for a variety of applications. This advanced decoder is capable of converting analog composite video signals to digital parallel YCbCr outputs, making it an ideal choice for surveillance systems, automotive rear-view cameras, multimedia players, and other video processing equipment.

The MAX9526AEI+ supports NTSC, PAL, and SECAM video formats, providing a versatile solution that can be deployed in different regions without compatibility issues. Its automatic format detection simplifies the design process, as the decoder can adapt to the input signal without requiring manual configuration.

One of the key features of this decoder is its integrated anti-aliasing filter which ensures that the digitized output is free from unwanted noise and artifacts. This results in a cleaner, crisper video image that is essential for high-quality video applications. Additionally, the MAX9526AEI+ boasts an adaptive 2D comb filter that enhances color separation and reduces cross-luminance and cross-chrominance artifacts, further improving the visual experience.

The device operates over a wide temperature range, making it suitable for use in harsh environments. Its low power consumption is also beneficial for portable and battery-powered devices where energy efficiency is crucial. The MAX9526AEI+ comes in a compact 28-pin SSOP package, making it easy to integrate into space-constrained designs.

For engineers and designers looking for a reliable and high-performance video decoding solution, the Maxim Integrated MAX9526AEI+ offers a blend of advanced features, ease of use, and robust performance. With its ability to deliver high-quality video output and its compatibility with multiple video standards, this decoder stands out as a top choice for a wide range of video processing applications.

Key Features:

  • Supports NTSC, PAL, and SECAM video formats
  • Automatic video format detection
  • Integrated anti-aliasing filter
  • Adaptive 2D comb filter for enhanced color separation
  • Low power consumption
  • Wide operating temperature range
  • Compact 28-pin SSOP package

You May Also Be Interested in

Genesys
QFN-76-EP(9x9) Interface Controllers RoHS
Lowest to $3.2015
Genesys
USB Hub 480Mbps USB 2.0 QFN-28 Interface Controllers RoHS
Lowest to $0.8732
Wch
USB to UART 12Mbps USB 2.0 LQFP-48(7x7) Interface Controllers RoHS
Lowest to $3.2889
Wch
USB to HID 12Mbps USB 2.0 SOP-16 Interface Controllers RoHS
Lowest to $0.6695
NXP / Nexperia
IC DIGITAL VIDEO ENCODER 44-QFP / Video Encoder IC Graphics Controller 44-PQFP (10x10)
Need more? Email Us
Terminus
USB 2.0 LQFP-48(7x7) Interface Controllers RoHS
Lowest to $1.7008
Holtek
IC ENCODER 10 ADDR 2 DATA 20 SOP
Need more? Email Us
NXP / Nexperia
IC DIGITAL VIDEO ENCODER 156LBGA / Video Encoder IC TV 156-LBGA (15x15)
Need more? Email Us
Prolific Technology Inc.
12Mbps USB 2.0 SSOP-28-208mil Interface Controllers RoHS
Lowest to $5.2389

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.7048 $60.3432
21+ $5.5013 $115.5273
33+ $5.3292 $175.8636
45+ $5.1582 $232.1190
58+ $4.9861 $289.1938
78+ $4.4699 $348.6522
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,100 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess