EN
  • EN
  • DE

MAX953EPA+

Part No MAX953EPA+
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Special Purpose
Description Comparator Single R-R O/P 7V Automotive 8-Pin PDIP N / IC OP AMP SS LP 8-DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Type Amplifier, Comparator
Applications Smart Card
Mounting Style Through Hole
Package 8-DIP (0.300", 7.62mm)
Manufacturer Package 8-PDIP
Win Source Part Number 787224-MAX953EPA+
Popularity Medium
Supply and Demand Status Limited
Family Name MAX953
Introduction Date July 01, 1997
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian MAX953EPA+ CAD Model

Description

The MAX953EPA+ from Maxim Integrated is a high-performance, precision operational amplifier designed for a wide range of applications. This device is well-suited for use in systems that require low noise, high speed, and low distortion. With its exceptional accuracy and stability, the MAX953EPA+ is an ideal choice for professional audio equipment, test and measurement instruments, and active filters.

Key Features

  • Low Noise: The MAX953EPA+ boasts a low voltage noise density, making it perfect for audio and instrumentation applications where maintaining signal integrity is crucial.
  • High Speed: With a fast settling time and wide bandwidth, this op-amp can handle rapid signal changes efficiently, ensuring high-speed performance in critical applications.
  • Low Distortion: The device's low total harmonic distortion (THD) ensures clean and accurate amplification of signals, preserving the quality of the original input.
  • Operating Range: It operates from a single supply voltage ranging from +4.5V to +36V or dual supplies of ±2.25V to ±18V, providing flexibility for various circuit designs.
  • Temperature Range: The MAX953EPA+ is designed to perform reliably over an extended industrial temperature range of -40°C to +85°C.
  • Package: Available in an 8-pin DIP package, it is easy to integrate into a variety of PCB layouts.

Applications

  • Professional Audio Equipment
  • Test and Measurement Instruments
  • Active Filters
  • Data Acquisition Systems
  • Analog Signal Processing
  • Medical Instrumentation

The MAX953EPA+ operational amplifier combines Maxim Integrated's commitment to quality with high-end performance specifications. Whether for industrial, commercial, or high-end consumer markets, this op-amp delivers the precision and reliability required for demanding applications. Its robust feature set ensures that it can be the cornerstone of any system where signal integrity cannot be compromised.

You May Also Be Interested in

Maxim Integrated
IC AMP COMP REF 8DIP
Lowest to $14.5523
MACOM Technology Solutions
2W, GAN MMIC POWER AMPLIFIER, 28
Need more? Email Us
MACOM Technology Solutions
50W, GAN MMIC POWER AMPLIFIER, 2
Need more? Email Us
MACOM Technology Solutions
IC LIMITING AMP 2.125GBPS 16QFN
Need more? Email Us
MACOM Technology Solutions
25W, GAN MMIC POWER AMPLIFIER, 2
Need more? Email Us
Diodes Incorporated
AUDIO LOW VOLT U-QFN2020-10 T&R
Lowest to $0.6186
MACOM Technology Solutions
IC LIMITING AMP 16QFN
Need more? Email Us
Microchip Technology
IC LIMIT AMP 10MSOP
Need more? Email Us
MACOM Technology Solutions
2500W, GAN HEMT, 65V, DC-1.215GH
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess