EN
  • EN
  • DE
  • IT

MAX9617AXT+T

Part No MAX9617AXT+T
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP CHOPPER 1.5MHZ SC70-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Amplifier Type Zero-Drift
Number of Circuits 1
Output Type Rail-to-Rail
SR - Slew Rate 0.7 V/μs
GBP - Gain Bandwidth Product 1.5MHz
Current - Input Bias 10pA
Voltage - Input Offset 0.8μV
Operating Supply Current 59μA
Output Current per Channel 150mA
Dual Supply Voltage (±) 1.6 V ~ 5.5 V, ±0.8 V ~ 2.75 V
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 6-TSSOP, SC-88, SOT-363
Manufacturer Package SC-70-6
Win Source Part Number 707434-MAX9617AXT+T
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX9617
Introduction Date September 01, 2009
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian MAX9617AXT+T CAD Model

Description

Product Overview: MAX9617AXT+T from Maxim Integrated

The MAX9617AXT+T is a high-precision, low-power operational amplifier (op-amp) from Maxim Integrated, a brand synonymous with innovation and reliability in the field of analog and mixed-signal products. Designed for a broad range of applications, this op-amp is ideal for portable and battery-powered devices due to its low voltage operation and power-saving features.

Key Features

  • Low Input Offset Voltage: The MAX9617AXT+T boasts an ultra-low input offset voltage, which enhances the accuracy of signal processing tasks and makes it suitable for precision applications.
  • Low Power Consumption: With its focus on energy efficiency, this op-amp draws minimal quiescent current, thereby extending the battery life of portable devices.
  • Wide Supply Voltage Range: The device operates over a wide range of supply voltages, from 1.8V to 5.5V, allowing it to be used in various circuit configurations without the need for additional power regulation.
  • Rail-to-Rail Output: The rail-to-rail output capability of the MAX9617AXT+T ensures maximum dynamic range, which is particularly important in low-voltage applications.
  • High Bandwidth: It offers a high bandwidth, making it suitable for high-speed signal processing tasks.
  • Temperature Range: The operational amplifier is designed to work across an extended temperature range, ensuring reliability and performance under varying environmental conditions.

Applications

The versatility of the MAX9617AXT+T makes it an excellent choice for a variety of applications, including but not limited to:

  • Portable Medical Devices
  • Sensor Signal Conditioning
  • Data Acquisition Systems
  • Battery-Powered Instruments
  • Analog Front-Ends

Package and Quality

The MAX9617AXT+T comes in a compact, 6-pin TDFN package, which is suitable for space-constrained applications. Maxim Integrated ensures high-quality standards, and the device is subjected to rigorous testing to guarantee performance and reliability.

In summary, the MAX9617AXT+T operational amplifier from Maxim Integrated stands out for its precision, low power consumption, and flexibility, making it a top choice for designers looking to enhance the performance of their electronic systems.

You May Also Be Interested in

Texas Instruments
LMC6062 Precision CMOS Dual Micropower Operational Amplifier | IC OPAMP GP 2 CIRCUIT 8DIP
Lowest to $11.8340
Renesas Electronics America
IC INST AMP 2 CIRCUIT 16QSOP
Need more? Email Us
Texas Instruments
IC CURR SENSE 1 CIRCUIT 8VSSOP
Lowest to $3.8144
Texas Instruments
Dual Low Power JFET Input Operational Amplifier | IC OPAMP JFET 2 CIRCUIT 8DIP
Need more? Email Us
Fairchild/ON Semiconductor
Dual High-Gain Operational Amplifier
Need more? Email Us
Texas Instruments
IC OPAMP GP 3MHZ 8TSSOP
Lowest to $0.1878
Texas Instruments
LM7301 Low Power, 4-MHz GBW, Rail-to-Rail Input-Output Operational Amplifier in SOT-23 Package | IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $0.5283
Analog Devices Inc.
IC OPAMP JFET 1 CIRCUIT TO99
Lowest to $104.4211
Renesas Electronics America
IC OPAMP GP 1 CIRCUIT SOT23-6
Lowest to $1.1306

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.4969 $58.4721
22+ $5.3308 $117.2776
33+ $5.1642 $170.4186
45+ $4.9977 $224.8965
58+ $4.8310 $280.1980
78+ $4.3313 $337.8414
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,370 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess